location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-750 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 300 x 300 DPI
  • - 33.6 Kbit/s
  • - 2.5 sec/page
Warranty: 1 year
Long product name Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White :
The long product name of Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SF-750 - 300 x 300 DPI, 33.6 Kbit/s, ECM, LCD, 32MB
More>>>
Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White:
The official description of Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stylish and compact the SF750 offers 3 sec’s transmission, 400 page memory as well as a 250 sheet paper supply. 190 speed dials as well as a 50 sheet ADF make this a superior mid volume workgroup unit.

the SF-750 is an ultra fast 16ppm, 33.6 Kbps 3 second TX fax machine
- Stylish and compact, the SF750 offers 3 sec’s transmission, 400 page memory as well as a 250 sheet paper supply. 190 speed dials as well as a 50 sheet ADF make this a superior mid volume workgroup unit.

Short summary description Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White:
This short summary of the Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF-750, Laser, 33.6 Kbit/s, 300 x 300 DPI, 2.5 sec/page, 16 cpm, 99 copies

Long summary description Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White:
This is an auto-generated long summary of Samsung SF-750 fax machine Laser 33.6 Kbit/s 300 x 300 DPI White based on the first three specs of the first five spec groups.

Samsung SF-750. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 300 x 300 DPI. Copy speed (black, normal quality, A4): 16 cpm, Maximum number of copies: 99 copies. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 50 sheets, Standard output capacity: 150 sheets. Fax memory: 5, 32, Fax memory: 400 pages. Noise level: 52 dB

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
300 x 300 DPI
Fax transmission speed
2.5 sec/page
Error Correction Mode (ECM)
Yes
Fax speed dialing (max numbers)
150
Copying
Copy speed (black, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity
150 sheets
Memory
Fax memory
5, 32
Fax memory
400 pages
Technical details
Product colour
White
Sound emission
Noise level
52 dB
Endurance
Maximum duty cycle
10000 pages per month
Weight & dimensions
Dimensions (WxDxH)
383.7 x 416.8 x 334.9 mm
Weight
11 kg
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
320 W
Power consumption (standby)
85 W
Power consumption (PowerSave)
15 W
Scanning
Optical scanning resolution
600 x 300 DPI
Image scaling/enlargement range
50-200%
Printing
Maximum print size
216 x 297 mm
Print speed (black, normal quality, A4/US Letter)
16 ppm
Other features
Power requirements
100-240V; 50/60Hz
Copy resolution (black text)
600 x 600 DPI
Media formats
Standard media sizes
Letter, A4, Legal
Country Distributor
United Kingdom 1 distributor(s)