HP logo

HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6.86 cm (2.7") 240 x 320 pixels 140 g

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117384
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6.86 cm (2.7") 240 x 320 pixels 140 g:

iPAQ rw6815 Personal Messenger – GSM/GPRS/EDGE, Wi-Fi, Bluetooth, Camera

HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6.86 cm (2.7") 240 x 320 pixels 140 g:

A global communications device giving you the best in connectivity, productivity, and mobility with high-end features such as GSM/GPRS/EDGE technologies, and multiple messaging capabilities.

Short summary description HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6.86 cm (2.7") 240 x 320 pixels 140 g:

HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional, 6.86 cm (2.7"), 240 x 320 pixels, TFT, Touch-sensitive display for stylus and fingertip, 65536 colours, 0.064 GB

Long summary description HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional handheld mobile computer 6.86 cm (2.7") 240 x 320 pixels 140 g:

HP iPAQ rw6815 Personal Messenger 64 M 2.7" TFT W Mobile™ 5.0 Professional. Display diagonal: 6.86 cm (2.7"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Compatible memory cards: MiniSD. Processor frequency: 0.416 GHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.