location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 935 inkjet printer Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo 935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C505025
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace
Optional extension to 3 years (ECPGRP35)
Long product name Epson Stylus Photo 935 inkjet printer Colour A4 :
The long product name of Epson Stylus Photo 935 inkjet printer Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo 935, 5760 dpi, 8.5 ppm, USB direct-print
More>>>
Epson Stylus Photo 935 inkjet printer Colour A4:
The official description of Epson Stylus Photo 935 inkjet printer Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you’re serious about photo printing, your printer should be a serious piece of equipment too. With the EPSON Stylus Photo 935, you get inkjet prints of such high quality that even professionals will be satisfied. But that’s not all; the real beauty of the EPSON Stylus Photo 935 is in its printing flexibility…
Printing photos with the EPSON Stylus Photo 935 is so easy you don't even need a PC. Just insert your camera's memory card into the printer's card slot (it accepts all leading types and without the need of any adaptor) and using the on-board LCD display panel, print with just the touch of a button.
Alternatively, you can print directly from a compatible external USB mass storage device. Just plug one into the EPSON Stylus Photo 935's second USB port, browse your images on the optional preview monitor and print from your own photo archives.

Short summary description Epson Stylus Photo 935 inkjet printer Colour A4:
This short summary of the Epson Stylus Photo 935 inkjet printer Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 935, Colour, 6, A4, 8.5 ppm

Long summary description Epson Stylus Photo 935 inkjet printer Colour A4:
This is an auto-generated long summary of Epson Stylus Photo 935 inkjet printer Colour A4 based on the first three specs of the first five spec groups.

Epson Stylus Photo 935. Colour, Number of print cartridges: 6. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8.5 ppm

Features
Print head nozzles
48 / 240
Colour *
Yes
Number of print cartridges *
6
Printing
Print resolution colour
5760
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (colour, normal quality, A4/US Letter)
8.5 ppm
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Maximum media width
A4
Media size (tray 1)
A4, Letter, A5, A6, B5, Legal, Executive, Half Letter, Panoramic A2
Media weight (tray 1)
64 - 90 gr/m2
Performance
Sound power level (printing)
43 dB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
15 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Microsoft Windows 98/2000/Me/XP Mac OS 8.6 - 9.x / OS X 10.1.3 +
Minimum processor
Pentium 300MHz
Minimum RAM
128 MB
Minimum storage drive space
100 MB
Weight & dimensions
Weight
6.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
345 mm
Package depth
570 mm
Package height
325 mm
Package weight
8.85 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.1 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.1 m
Products per pallet
24 pc(s)
Other features
Dimensions (WxDxH)
492 x 595 x 310 mm
Print technology
Inkjet
Interface
USB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:44:43
Uk has collected 2 expert reviews for Epson Stylus Photo 935 inkjet printer Colour A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 07:44:43
A serious printer for serious photographers.
0%