location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProSafe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVS318
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS318UK
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - Fast Ethernet
  • - Web-based management
  • - DHCP client DHCP server
  • - 3DES, MD5, DES, SHA-1, 256-bit AES
Long product name NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue :
The long product name of NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x WAN, 8 x LAN, 12V, 1.2A
More>>>
NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue:
The official description of NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

8 VPN Tunnels for Encrypted Remote Access

Want the utmost in network security for your office? NETGEAR‘s FVS318 ProSafe VPN Firewall provides business-class protection at an affordable price. This completely equipped, broadband-capable firewall router offers a stateful packet inspection (SPI) firewall, denial-of-service (DoS) protection and intrusion detection, URL key word and content filtering, logging, reporting, and real-time alerts. VPNC certified, it initiates up to 8 IPsec VPN tunnels simultaneously, reducing your operating costs and maximizing the security of your network. With 8 auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.

Business-class Security

The FVS318 initiates up to 8 IPsec VPN tunnels simultaneously, allowing for secured connections to branch offices and the “on-the-go” mobile workforce. Network Address Translation (NAT) routing enables shared access to your broadband connection. It also includes Web page URL content filtering and strong IPsec encryption and certificate support. Alerts include email notification of network activity–reporting and tracking of hacker attempts – as well as real-time alerts.

Well-armed

The FVS318 has everything you want for maximum security coverage: true firewall using stateful packet inspection (SPI) and intrusion detection features, denial-of-service (DoS) attack protection, and VPN pass-through for extra security. And, new AES (256-bit) encryption security provides one of the most impenetrable encryption methods available. There’s even a Kensington Lock™ slot on the unit for theft protection. The FVS318 ProSafe VPN Firewall provides optimal value and defense against network security threats.

User Friendly

Smart Wizard install assistant connects to your ISP quickly and the easy-to-use Web-based configuration screen reduces setup time. Remote administration capability makes connecting to multiple sites a breeze.

Flexible

Make a VPN connection to other FVS318s or through NETGEAR ProSafe VPN client software. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment.

Short summary description NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue:
This short summary of the NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe FVS318, Ethernet WAN, Fast Ethernet, Blue

Long summary description NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue:
This is an auto-generated long summary of NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue based on the first three specs of the first five spec groups.

NETGEAR ProSafe FVS318. Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Ethernet LAN data rates: 10,100 Mbit/s. Routing protocols: RIP-1, RIP-2. Security algorithms: 3DES, MD5, DES, SHA-1, 256-bit AES, Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall, VPN support: IPsec. Product colour: Blue. Power source type: AC, Input current: 1.2 A

WAN connection
Ethernet WAN *
Yes
Network
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10, 100 Mbit/s
Wireless LAN features
Dual-band
No
High power
No
Management features
Web-based management *
Yes
Reset button
Yes
Ports & interfaces
I/O ports
8 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x Ethernet 10Base-T - RJ-45
Ethernet LAN (RJ-45) ports *
8
Protocols
Routing protocols
RIP-1, RIP-2
DHCP client *
Yes
DHCP server *
Yes
Security
Security algorithms *
3DES, MD5, DES, SHA-1, 256-bit AES
Firewall
Yes
Firewall security
Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall
VPN tunnels quantity
8
VPN support
IPsec
Design
Product colour *
Blue
Rack mounting
No
LED indicators
Yes
On/off switch
Yes
Power
Power source type
AC
Input current
1.2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
253 mm
Depth
181 mm
Height
35 mm
Weight
935 g
Packaging data
AC adapter included
Yes
Cables included
LAN (RJ-45)
Quick start guide
Yes
User Guide on CD-ROM
Yes
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
253 x 181 x 35 mm
Networking features
TCP/IP, PPTP, UDP/IP, ICMP/IP, IPSec, PPPoE
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router
(show image)
FVS124GNA ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router
(show image)
FVS328NA Firewall Router 8xF+ENet 8VPN RJ45 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe FVS124G wired router NETGEAR ProSafe FVS124G wired router
(show image)
FVS124GUK FVS124G 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe FVS124G wired router NETGEAR ProSafe FVS124G wired router
(show image)
FVS124GGE FVS124G 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router
(show image)
FVS328GE Firewall Router 8xF+ENet 8VPN RJ45 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)