location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C606012
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 3.81 cm (1.5") LCD
  • - USB port
Warranty: 1 Year
Long product name Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI :
The long product name of Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo R240
More>>>
Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI:
The official description of Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Epson Stylus Photo R240 Series you can print photo-lab quality photos quickly,easily and economically. You don't even need a PC - simply preview on the monitor and print direct from your memory card or digital camera. At the touch of a button, you can view your images on the colour LCD monitor,then simply choose and print your favourite photos on a variety of different paper sizes.

Short summary description Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R240, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R240. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (colour, normal)
146 s
Print head nozzles
360
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
3.81 cm (1.5")
Paper handling
Paper tray media types
Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
Paper handling
100 A4 sheets Plain Paper, 80 A4 Epson Photo Quality Ink Jet Paper, 20 sheets of Epson Premium Glossy Photo Paper / Epson Premium Semigloss Photo Paper; 15 Envelopes
Standard media sizes
A4, 9 x 13cm, 10 x 15cm, 13 x 18cm, 13 x 20cm, 20x25cm, 4 x 6", A5, A6, B5, Legal, Letter, User Defined
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 1.1 ports quantity
1
SmartCard slot
Yes
Performance
Compatible memory cards
MicroDrive
Performance
Sound pressure level (printing)
40 dB
Power
Power consumption (printing) *
10 W
System requirements
Minimum processor
Pentium III 1GHz
Minimum RAM
256 MB
Minimum storage drive space
550 MB
Minimum system requirements
Mac OS ≥ 9.1 Power PC G4 700MHz CPU, 256MB RAM, 500MB HDD; Mac OS X ≥ 10.2 Power PC G4 700MHz CPU, 256MB RAM, 1.8GB HDD;
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5 kg
Other features
Dimensions (WxDxH)
436 x 268 x 172 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
19 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Compatible operating systems
Microsoft Windows 98 SE / Me / 2000 / XP & Macintosh Colour Matching
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:07
Uk has collected 4 expert reviews for Epson Stylus Photo R240 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2016-11-15 00:57:07
The Stylus Photo R240 is a budget, entry-level inkjet printer aimed at novice digital camera users. It includes the usual array of card slots and a PictBridge port, plus a small colour LCD screen for previewing images. Unusually for a photo printer it...
Good Low cost; excellent photo quality.
Bad Text quality is only adequate; print speed isnt super fast.
Bottom line If youre looking for photo-quality output on a budget, youd be hard pressed to do better and the simple interface means even beginners will be able to get good results...
80%
productsifter.com
Updated:
2016-11-15 00:57:07
Photo printers can be pricey, particularly when you factor in the cost of paper and ink, but the Epson Stylus Photo R265 proves that you can get great quality results without spending a fortune. (Compare Prices)...
0%
Country Distributor
United Kingdom 1 distributor(s)