Linksys logo

Linksys EtherFast Cable/DSL VPN Router w/ 4-Port 10/100 Switch wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35966
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys EtherFast Cable/DSL VPN Router w/ 4-Port 10/100 Switch wired router:

EtherFast Cable/DSL VPN Router with 4-Port 10/100 Switch

Linksys EtherFast Cable/DSL VPN Router w/ 4-Port 10/100 Switch wired router:

The Instant Broadband™ EtherFast Cable/DSL VPN Router from Linksys is the ideal solution for remotely accessing a network securely over the Internet using cuttingedge encryption and authentication methods.
Built from the popular standard Linksys 4Port Router Model BEFSR41, the VPN Router expands its functionality and security feaures by utilizing 56bit DES and 168bit 3DES encryption, and Internet Key Exchange (IKE). A builtin IPSec coprocessor from Hifn allows for complete data privacy for the access and exchange of your most sensitive data from your home to your corporate network or between remote branch offices without the additional cost of IPSec VPN client software for each computer. Mobile workers can also connect to a corporate network using an IPSec based VPN client software solution. The EtherFast Cable/DSL VPN Router is capable of conducting up to 70 simultaneous IPSec VPN tunnels while allowing additional savings with no upgrade fees or technical support costs.

The VPN Router is compatible with other major IPSec VPN devices and IPSec VPN client software as well as virtually all major operating systems and standards, which makes the setup and use simple for home and corporate office. The Instant Broadband™ EtherFast ® Cable/DSL VPN Router is a simple solution for your broadband needs.

Short summary description Linksys EtherFast Cable/DSL VPN Router w/ 4-Port 10/100 Switch wired router:

Linksys EtherFast Cable/DSL VPN Router w/ 4-Port 10/100 Switch, MD5, SHA-1, MD5, NAT, PPPoE, IPSec VPN , FCC Class B, CE Mark Commercial, TCP/IP CD-ROM Internet Explorer 5/Netscape 6

Long summary description Linksys EtherFast Cable/DSL VPN Router w/ 4-Port 10/100 Switch wired router:

Linksys EtherFast Cable/DSL VPN Router w/ 4-Port 10/100 Switch. Security algorithms: MD5, Authentication method: SHA-1, MD5, Filtering description: NAT, PPPoE. Certification: FCC Class B, CE Mark Commercial, Minimum system requirements: TCP/IP CD-ROM Internet Explorer 5/Netscape 6. Weight: 360 g. Power requirements: 12V DC, 1A, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 186 x 154 x 48 mm. I/O ports: 1 10/100 RJ-45 (Internet) 4 10/100 RJ-45 (Ethernet)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.