APC logo

APC Back-UPS CS 325 w/o SW uninterruptible power supply (UPS) 0.325 kVA 210 W

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304811
Info modified on:
14 Mar 2024, 18:50:08
Warranty:
2 years repair or replace.
Long product name APC Back-UPS CS 325 w/o SW uninterruptible power supply (UPS) 0.325 kVA 210 W:

Back-UPS CS 325 w/o SW

APC Back-UPS CS 325 w/o SW uninterruptible power supply (UPS) 0.325 kVA 210 W:

APC Back-UPS CS, 210 Watts / 350 VA,Input 230V / Output 230V

Short summary description APC Back-UPS CS 325 w/o SW uninterruptible power supply (UPS) 0.325 kVA 210 W:

APC Back-UPS CS 325 w/o SW, 0.325 kVA, 210 W, 320 J, Sealed Lead Acid (VRLA), 6 h, Beige

Long summary description APC Back-UPS CS 325 w/o SW uninterruptible power supply (UPS) 0.325 kVA 210 W:

APC Back-UPS CS 325 w/o SW. Output power capacity: 0.325 kVA, Output power: 210 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 6 h. Product colour: Beige, Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 5.73 kg, Package weight: 6.73 kg. Output connections: IEC 320 C13, Input connection type: IEC-320 C14, Dimensions (WxDxH): 91 x 284 x 165 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.