location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FVG318 wireless router Fast Ethernet Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVG318
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVG318UK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FVG318 wireless router Fast Ethernet Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 802.11g
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 8
  • - Web-based management
Long product name NETGEAR FVG318 wireless router Fast Ethernet Blue :
The long product name of NETGEAR FVG318 wireless router Fast Ethernet Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x WAN, 8 x LAN, 802.11g, 12V, 1.0A
More>>>
NETGEAR FVG318 wireless router Fast Ethernet Blue:
The official description of NETGEAR FVG318 wireless router Fast Ethernet Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Five-in-One Wireless and Wired VPN Solution

This comprehensive and affordable solution offers wired and wireless connectivity and businessclass protection for small office and remote/branch office users. It combines five functions in a single, compact package – Stateful Packet Inspection (SPI) firewall, 802.11g wireless access point, IPSec Virtual Private Network (VPN) appliance, NAT router, and eight-port Fast Ethernet switch. Powerful and standards-based, it delivers both 10 and 100 Mbps connections for wired devices, plus 802.11b/g devices at speeds up to 108 Mbps. This complete solution offers high-performance features in a space-saving, easy-to-use design.

Heavy Duty Security

More than just a simple NAT router, the ProSafe FVG318 SPI firewall provides business-class protection, blocking unwanted users from accessing the network. Wi-Fi Protected Access 2 Enterprise (WPA2) shields wireless communication with the highest available level of industry-standard encryption and authentication. Comprehensive controls block or filter unwanted addresses, services, protocols, and URLs, fortifying your network. Up to eight simultaneous IPSec VPN security association connections protect links between business locations, encrypting all traffic as it traverses the Internet – perfect for telecommuters and remote offices. VPNC compliant.

Easy Usability

Easy to set up and use, with intuitive Smart Wizards™ that help connect to your ISP and establish VPN connections. SNMP support provides complete remote administration – perfect for corporate teleworkers, remote offices, and small businesses that can take advantage of centralized administration. Dynamic DNS capabilities facilitate remote access, cameras, games, and other hosted services for users with dynamic IP addresses.

Expandable

Works as the foundation for a small network, or integrated into a big one. Support for DHCP (client and server) and PPPoE facilitates widespread deployment. Optimized for NETGEAR’s ProSafe VPN Client Software VPN01L and VPN05L (single and 5-user license) and ProSafe Network Management Software NMS100. Compatible with other SNMP management applications, and supports Windows, Macintosh, UNIX, and Linux, or any other TCP/IP based platforms.

Short summary description NETGEAR FVG318 wireless router Fast Ethernet Blue:
This short summary of the NETGEAR FVG318 wireless router Fast Ethernet Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FVG318, 802.11g, Ethernet LAN, Blue

Long summary description NETGEAR FVG318 wireless router Fast Ethernet Blue:
This is an auto-generated long summary of NETGEAR FVG318 wireless router Fast Ethernet Blue based on the first three specs of the first five spec groups.

NETGEAR FVG318. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 3DES, 256-bit AES, DES, MD5, SHA-1. Routing protocols: RIP-1, RIP-2. Product colour: Blue

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11g
Number of WLAN connections (max)
64
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11g
VPN support
IPSec
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
8
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
3DES, 256-bit AES, DES, MD5, SHA-1
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Routing protocols
RIP-1, RIP-2
Design
Product colour
Blue
LED indicators
Yes
On/off switch
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
5 dBi
Antennas quantity
1
Detachable antenna(s)
Yes
Power
Power source type *
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
252 mm
Depth
180 mm
Height
40 mm
Weight
1.22 kg
Other features
Mobile network connection
No
Bandwidth (first)
2.4 GHz
Dimensions (WxDxH)
252 x 180 x 40 mm
I/O ports
-LAN ports: Eight (8) 10/100Mbps auto-sensing, Auto Uplink RJ-45 ports -WAN port: 10/100 Mbps Ethernet RJ-45 (broadband modem, such as DSL / cable)
Security features
IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE, PKI, AES
Power requirements
100-240VAC, 50-60Hz
Number of users
253 user(s)
Networking features
IP routing, TCP/IP, UDP, ICMP, PPPoE
Maximum data transfer rate
0.108 Gbit/s
Input current
1 A
Frequency band
2.4 GHz
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:56:09
Uk has collected 2 expert reviews for NETGEAR FVG318 wireless router Fast Ethernet Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
practicallynetworked.com
Updated:
2011-10-04 00:56:09
Out of the BoxThe ProSafe SVG318 is noticeably larger than many routers. Its durable metal housing features an 8-port LAN switch [define], accounting for its generous size. Netgear seems to be targeting the ProSafe at a medium-sized network that may ne...
0%
wi-fiplanet.com
Updated:
2016-12-29 02:40:17
Not so long ago network routers were all rather the same, providing basic "Internet sharing" functionality. But as broadband use has become more popular for a wider variety of activities, todays routers often have specific personalities targeting one...
0%
Country Distributor
United Kingdom 1 distributor(s)