location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AirPlus DWL-8200AP/E Access Point 802.11a/g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-8200AP/B
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:53:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - 152-bit WEP, WPA, WPA2
Warranty: 1 year
Long product name D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s :
The long product name of D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AirPlus DWL-8200AP/E Access Point 802.11a/g PoE Support
More>>>
D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s:
The official description of D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link®, an industry pioneer in wireless networking, introduces a solution for businesses seeking to deploy powerful and reliable Wireless LANs. D-Link unveils its new AirPremier DWL-8200AP 802.11a/g Managed Dualband Access Point, designed specifically for business-class environments such as large or enterprise corporations, to provide secure and manageable dualband wireless LAN options for network administrators.
The DWL-8200AP Managed Dualband Access Point allows network administrators to deploy a highly manageable and extremely robust dualband wireless network. The two detachable high-gain dualband antennas provide optimal wireless coverage in both the 802.11a and 11g bands. Enclosed in a plenum metal chassis, the DWL-8200AP adheres to strict fire codes and ensures complete safety. For advanced installations, this new high-speed Access Point has an integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available.

Short summary description D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s:
This short summary of the D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g, 2.4 GHz, 108 Mbit/s, 152-bit WEP, WPA, WPA2

Long summary description D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s:
This is an auto-generated long summary of D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s based on the first three specs of the first five spec groups.

D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g. 2.4 GHz, Maximum data transfer rate: 108 Mbit/s. Security algorithms: 152-bit WEP, WPA, WPA2

Features
2.4 GHz *
Yes
Maximum data transfer rate *
108 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Modulation
BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Security
Security algorithms *
152-bit WEP, WPA, WPA2
MAC address filtering
Yes
Access Control List (ACL)
Yes
Protocols
Supported network protocols
Telnet
Management protocols
SNMP v3
Management features
Web-based management
Yes
Management platform
AP Manager
Power
Output power description
100, 63, 40, 32, 6, 1 mW
Design
LED indicators
Power, Status
Weight & dimensions
Dimensions (WxDxH)
155 x 277.7 x 45 mm
Other features
Supported data transfer rates
108, 54, 48, 36, 24, 18, 12, 9 & 6
Compliance industry standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Safety
FCC, Wi-Fi
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Brand Image Product code Product Stock Price from
D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE) D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE)
(show image)
DWL-3200AP/E DWL-3200AP 0.00
(excl. VAT)
0 (incl. VAT)