3com logo

3com ROUTER 5012 wired router

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37630
Info modified on:
18 Jan 2024, 17:36:10
Long product name 3com ROUTER 5012 wired router:

ROUTER 5012 ML (NMS)

Short summary description 3com ROUTER 5012 wired router:

3com ROUTER 5012, IP, OSPF, ISDN, ADSL, E1, T1, high-speed serial, X.25, PPP, PPPoE, MP, Frame Relay, HDLC/SDLC, Stateful inspection firewall (SIF), VPN (L2TP, GRE, IPSec), 32 MB, 128 MB

Long summary description 3com ROUTER 5012 wired router:

3com ROUTER 5012. Routing protocols: IP, OSPF, Management protocols: ISDN, ADSL, E1, T1, high-speed serial, X.25, PPP, PPPoE, MP, Frame Relay, HDLC/SDLC. Firewall security: Stateful inspection firewall (SIF), VPN support: VPN (L2TP, GRE, IPSec). Flash memory: 32 MB, Internal memory: 128 MB. Power consumption (typical): 60 W. Weight: 6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.