location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Bridge Street Leather - Large 38.1 cm (15") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bridge Street Leather - Large
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8E159EALRG
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Belkin Bridge Street Leather - Large 38.1 cm (15") Black :
The long product name of Belkin Bridge Street Leather - Large 38.1 cm (15") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bridge Street Leather - For Notebooks with 15" display.
More>>>
Short summary description Belkin Bridge Street Leather - Large 38.1 cm (15") Black:
This short summary of the Belkin Bridge Street Leather - Large 38.1 cm (15") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Bridge Street Leather - Large, 38.1 cm (15")

Long summary description Belkin Bridge Street Leather - Large 38.1 cm (15") Black:
This is an auto-generated long summary of Belkin Bridge Street Leather - Large 38.1 cm (15") Black based on the first three specs of the first five spec groups.

Belkin Bridge Street Leather - Large. Maximum screen size: 38.1 cm (15")

Brand Image Product code Product Stock Price from
Belkin

Belkin 10.2" Neoprene Sleeve 25.9 cm (10.2") Sleeve case Orange
(show image)
F8N140EA086 10.2" Neoprene Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8N140EA088 laptop case 25.9 cm (10.2") Sleeve case Multicolour
(show image)
F8N140EA088 F8N140EA088 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8N140EA087 laptop case 25.9 cm (10.2") Sleeve case Multicolour
(show image)
F8N140EA087 F8N140EA087 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 10.2 -12.1" Messenger Bag black/lilac 30.7 cm (12.1") Messenger case Multicolour
(show image)
F8N097EA088 10.2 -12.1" Messenger Bag black/lilac 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 10.2 -12.1" Messenger Bag brown/green 30.7 cm (12.1") Messenger case Multicolour
(show image)
F8N097EA087 10.2 -12.1" Messenger Bag brown/green 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 10.2 -12.1" Messenger Bag brown/orange 30.7 cm (12.1") Messenger case Multicolour
(show image)
F8N097EA086 10.2 -12.1" Messenger Bag brown/orange 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8N244EABR laptop case 39.6 cm (15.6") Messenger case
(show image)
F8N244EABR F8N244EABR 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8N244EARL laptop case 39.6 cm (15.6") Messenger case Chocolate
(show image)
F8N244EARL F8N244EARL 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin NE-WTL Ladies Leather Tote Bag 33 cm (13") Black
(show image)
F8L008EA NE-WTL Ladies Leather Tote Bag 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin NE-07 Notebook Bag Cream 39.1 cm (15.4") Messenger case
(show image)
F8N004EACRM NE-07 Notebook Bag Cream 0.00
(excl. VAT)
0 (incl. VAT)