location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Card CP-300 photo printer 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card Photo Printer CP-300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8790A006
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Card CP-300 photo printer 300 x 300 DPI :
The long product name of Canon Card CP-300 photo printer 300 x 300 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Card Photo Printer CP-300, 300 x 300 dpi, 148 x 100mm, USB
More>>>
Canon Card CP-300 photo printer 300 x 300 DPI:
The official description of Canon Card CP-300 photo printer 300 x 300 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Card Photo Printer CP-300 is your ideal portable photo printer. Compact and lightweight, it delivers superb postcard size photo prints in just 85 seconds wherever you are. No computer required.
- Compact and lightweight Canon Direct Printer
- Easy to use – no PC required
- Highly finished, durable colour photo prints
- Multiple media print types and sizes
- Rechargeable battery pack included
- Direct Print compatible and designed ready for PictBridge

Short summary description Canon Card CP-300 photo printer 300 x 300 DPI:
This short summary of the Canon Card CP-300 photo printer 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Card Photo Printer CP-300, 300 x 300 DPI, Direct printing

Long summary description Canon Card CP-300 photo printer 300 x 300 DPI:
This is an auto-generated long summary of Canon Card CP-300 photo printer 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon Card Photo Printer CP-300. Maximum resolution: 300 x 300 DPI. Direct printing

Printing
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Paper handling
Printing sizes
10 x 15 cm
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Power
Power consumption (printing) *
50 W
System requirements
Minimum system requirements
PC - Windows 98 (including SE) / 2000 / Me / XP Macintosh - OS 9.0 – 9.2, OS X v10.1 / v10.2
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
860 g
Other features
Gradations
256 levels per colour (24 bit colour depth)
Dimensions (WxDxH)
170 x 55 x 123 mm
Connectivity technology
Wired
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:33:04
Uk has collected 4 expert reviews for Canon Card CP-300 photo printer 300 x 300 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 12:33:04
HP’s Photosmart 245 Printer will take whatever card format your Canon uses, and produce better quality, so stick to that.
70%
steves-digicams.com
Updated:
2014-01-03 12:33:04
The Canon Card Photo Printer CP-300 is a very compact, lightweight and portable 4 x 6-inch dye diffusion printer that comes with a rechargeable lithium battery pack. It can be used anywhere without a computer when connected directly to a compatible Pow...
0%
Brand Image Product code Product Stock Price from
Canon SELPHY CP-710 photo printer Dye-sublimation 300 x 300 DPI Canon SELPHY CP-710 photo printer Dye-sublimation 300 x 300 DPI
(show image)
0325B008 CP-710 SELPHY 0.00
(excl. VAT)
0 (incl. VAT)