location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N3000T A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-N3000T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C554001DB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EPL-N3000T A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - A4 34 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: 1 - 3 years
Long product name Epson EPL-N3000T A4 :
The long product name of Epson EPL-N3000T A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34ppm, 1200dpi, A4, USB 2.0, Ethernet/Fast-Ethernet + 550 sheet tray
More>>>
Epson EPL-N3000T A4:
The official description of Epson EPL-N3000T A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete mono laser printing solutions for business networks

The A4 Epson EPL-N3000 and A3 Epson EPL-N7000 are the ideal mono laser printers for demanding, networked businesses. These combine versatility, reliability and cost-efficiency with Epson's excellent quality output, high print speeds and simple operation. These are total mono laser solutions that position Epson at the forefront of serious business printing.

Short summary description Epson EPL-N3000T A4:
This short summary of the Epson EPL-N3000T A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N3000T, Laser, A4, 34 ppm

Long summary description Epson EPL-N3000T A4:
This is an auto-generated long summary of Epson EPL-N3000T A4 based on the first three specs of the first five spec groups.

Epson EPL-N3000T. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm

Printing
Colour *
No
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Warm-up time
17 s
Time to first page (black, normal)
7 s
Economical printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
500 sheets
Maximum input capacity
1800 sheets
Maximum output capacity
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Media weight (tray 1)
60-216g/m2
Network
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100
Management protocols
Auto-IP, SSDP; NetBEUI: SNMP, SSDP; NetWare and AppleTalk: SNMP, ENPC, BOOTP
Performance
Internal memory *
64 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Performance
Processor model
32bit RISC
Processor frequency
300 MHz
Sound pressure level (printing)
53.6 dB
Sound power level (standby)
27 dB
Design
Certification
Directives EN 550222(CISPR 22), EN 55024(CPISPR 24), EN 61000-3-2, EN 61000-3-3, IEC61000-4-[2,3,4,5,6,8,11]
Power
Power consumption (standby)
76 W
Operational conditions
Operating temperature (T-T)
10 - 85 °C
Storage temperature (T-T)
0 - 85 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
20 kg
Dimensions (WxDxH)
428 x 468 x 404 mm
Other features
Additional paper trays
1 x 550
Mac compatibility
Yes
I/O ports
IEEE 1284 USB 2.0
Custom media sizes
76.2 - 215.9mm x 127 - 355.6mm
Standard media sizes
F4, GLG, GLT, Monarch, COM-#10, DL, C5, C6
Power requirements
220/240V 50 - 60Hz ±3Hz
Standard input trays
1 x 150 + 1 x 550
Networking features
Ethernet/Fast-Ethernet
Power consumption (active)
538 W
Safety
EN 60950, IEC60950, CE Directive, FDA21CFR, GB7247.1, IEC60825-1
Compatible operating systems
Mac OS 8.1+, 9.X & OSX Windows 95/98/Me/XP/2000, NT 4.0
Emulations
ESC/Page, PCL6, PCL5e, GL2, LJ4, Epson FX, ESC/P2, IBM I239X, Adobe PostScript 3
Brand Image Product code Product Stock Price from
Epson EPL-N3000DT Epson EPL-N3000DT
(show image)
C11C554001BX Epson EPL-N3000DT 0.00
(excl. VAT)
0 (incl. VAT)
Epson EPL-N3000T Epson EPL-N3000T
(show image)
C11C554001BY Epson EPL-N3000T 0.00
(excl. VAT)
0 (incl. VAT)