location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1080B004 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver :
The long product name of Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 60
More>>>
Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver:
The official description of Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blending graceful style with compelling design, the Digital IXUS 60's slender all-metal body conceals precision optics and cutting edge technology - for images as sharp as the camera that takes them.

Classically IXUS
Sleek and stylish with a stainless steel body, the Digital IXUS 60 epitomises classic IXUS elegance.

6.0 Megapixels
A 6.0 Megapixel CCD sensor captures every scene with enough detail for large, photo quality prints.

Ultra compact 3x optical zoom
An Ultra-High Refractive Index Aspherical (UA) 3x optical zoom lens helps deliver crystal-clear performance in an exceptionally compact form.

Cutting edge technology
Canon's DIGIC II processor ensures fast, responsive camera performance and superior image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Large 2.5" LCD
The 2.5" LCD screen features a wide viewing angle for easy group viewing with friends. Quick-bright gives instant screen brightness in outdoor conditions. Night Display mode improves visibility after dark for easy night shooting.

Shooting modes and My Colors
Choose from a range of 16 shooting modes to get that perfect shot. Special Scene modes such as Beach, Foliage and Underwater help with tricky lighting conditions. My Colors allows special in-camera colour effects to be applied before and after shooting.

High quality movies
Shoot extra long 30fps VGA movies with full audio, or record QVGA movies at 60fps and analyze in sharp slow motion.

Low light shooting
ISO 800 and High ISO Auto settings allow you to shoot indoors or in low light conditions without using a flash. They also enable shooting at higher shutter speeds, reducing the risk of image blur.

Widescreen recording
Shoot stills in Widescreen 16:9 mode for playback on widescreen TV or printing on wide size paper with a SELPHY CP printer - perfect for viewing sweeping panoramas in all their original glory.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints.

Accessories
Extend shooting possibilities with a range of optional accessories, including a Waterproof Case (40m) WP-DC4 and High Power Flash HF-DC1.

Short summary description Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver:
This short summary of the Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 60, 6 MP, 2816 x 2112 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 60. Camera type: Compact camera, Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2816 x 2112 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 140 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel (approx.) *
6 MP
Sensor type *
CCD
Maximum image resolution *
2816 x 2112 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.8 - 17.4 mm
Combined zoom
12x
Exposure
ISO sensitivity
80, 100, 200, 400, 800, Auto
Flash
Flash modes *
Red-eye reduction
Video
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
173000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
Camera
Playback zoom (max)
2x
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
86 mm
Depth
53.5 mm
Height
21.7 mm
Weight
140 g
Other features
Video capability
Yes
Dimensions (WxDxH)
86 x 53.5 x 21.7 mm
Focal length (35mm film equivalent)
35 - 105 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:23
Uk has collected 20 expert reviews for Canon Digital IXUS 60 1/2.5" Compact camera 6 MP CCD 2816 x 2112 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 02:14:23
elegant 6MP addition to the pocketable IXUS range: Canons compact digital IXUS range has a reputation for stylishness allied to a host of included features that will appeal both to amateurs - who just want to point and shoot - and to those who...
0%
alphr.com
Updated:
2011-08-10 02:14:23
We had to fight hard to find anything to criticise about this camera: if you want a beautiful, high-quality compact then buy the IXUS 60 The IXUS 60 doesnt differ enormously from its A-Listed brethren, the IXUS 55. It shares the same fuss-free and ex...
100%
pocket-lint.com
Updated:
2011-08-10 02:14:23
The Canon Digital IXUS 60 continues the IXUS? Stylish lineage with a new digital compact that is exactly that...
Good Great build, small and stylish, easy handling, good specification, optical viewfinder...
Bad Flare on the screen in bright conditions, convoluted menus, and limited manual control...
Bottom line The Canon Digital IXUS 60 continues the IXUS? Stylish lineage with a new digital compact that is exactly that...
80%
goodgearguide.com.au
Updated:
2011-11-04 07:23:11
Performed well across a broad range of tests and is only really let down by its high ISO performance.
Good Small, Brilliant colour performance...
Bad Poor performance at high ISO levels The Final Word Performed well across a broad range of tests and is only really let down by its high ISO performance.
Bottom line Performed well across a broad range of tests and is only really let down by its high ISO performance.
70%
digitalfunstuff.com.au
Updated:
2011-11-04 07:23:15
The Canon IXUS 60 digital camera is a 6 mega pixel, 3x optical zoom with 2.5" LCD screen digital camera. The popular Canon IXUS range has the famous metal alloy metal exterior mixing with style and ultra compact design. The Canon IXUS60 now has recordi...
0%
Neocamera.com
Updated:
2011-08-10 02:14:23
With the Powershot SD600, Canon adds yet another good ultra-compact digital camera to its list of accomplishments. The SD600 is easy to use, operates rapidly and produces fairly good images. The sensor displays low image noise at low ISO sensitivities...
60%
Howstuffworks.com
Updated:
2011-08-10 02:14:23
At first glance, the Canon PowerShot SD600 digital camera appears to be all about style, with a thin body and a large LCD. But once you see this models list of features, you might do a "180" and think this digital camera actually emphasizes substance...
Good Great response speeds, extremely versatile, great photo quality, good price...
Bad Uses only proprietary battery, viewfinder doesnt have 100% coverage...
Bottom line At first glance, the Canon PowerShot SD600 digital camera appears to be all about style, with a thin body and a large LCD. But once you see this models list of features, you might do a "180" and think this digital camera actually emphasizes substance...
100%
dpinterface.com
Updated:
2011-08-10 02:14:23
DPInterface Canon PowerShot SD600Digital ELPH Review (Digital Ixus 60/Ixy Digital 70)Brad Soo - March 26th, 2006 The Canon PowerShot SD600 Digital ELPH is the 2006 successor to the SD450 Digital ELPH. While it features the same 3x zoom lens, Canon plo...
0%
letsgodigital.org
Updated:
2011-08-10 02:14:23
The design of the Canon Digital IXUS 60 looks attractive and will undoubtedly gain its fair share of admiration. The Canon IXUS line is famed for its design, and with its smooth and round shapes, Canon hold a truly thriving concept. Besides the camera...
78%
steves-digicams.com
Updated:
2014-05-22 02:11:48
The 2006 lineup of six-megapixel Digital ELPH cameras includes the PowerShot SD700 IS, PowerShot SD630 and PowerShot SD600. These cameras maintain the petite profile that has characterized the line since its inception while adding big new features desi...
0%
review-shop.com
Updated:
2014-05-22 02:11:49
I have always liked Canon Digital Elph cameras. I liked the 5-Megapixel SD450 and the 7.1-Megapixel SD550. The SD450 was smaller and I liked the way it looked better than the SD550. Now I bought the 6-Megapixel Canon SD600. It looks as good as the SD4...
100%
Country Distributor
United Kingdom 1 distributor(s)