location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2SLD EnviroSense2 (E2) Water Leak Detection Sensor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2SLD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213617 show
Category:
Small electronic device that is designed to detect the presence of water and alert humans in time to allow the prevention of water damage.
Water Detectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:37
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite E2SLD user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounts 3 mm above raised floor to detect water or other fluid leakage
  • - Must be used in conjunction with WEBCARDLX or built-in LX Platform interface along with E2MTHDI
  • - Includes mounting materials for quick and easy installation
  • - Made from durable fire-retardant ABS to ensure long life in your data center
  • - Ideal tool for protecting your IT, data center or building maintenance application
Warranty: 5-year limited
Long product name Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor :
The long product name of Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EnviroSense2 (E2) Water Leak Detection Sensor, TAA
More>>>
Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor:
The official description of Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Receive an Immediate Alert in Case of Water Leak in Your Data Center or Wiring Closet
The E2SLD mounts near cooling units and other IT equipment in your server room to detect water leakage or leakage of any electrically conductive fluid. It supports a Normally Open contact closure connection. When liquid comes in contact with both sensor contacts, an alert notification is sent to you via web, SNMP, telnet or SSH management interfaces.

Easy to Mount on a Raised Floor
The sensor is constructed from fire-retardant ABS plastic. Mount the sensor to a wood, metal or concrete surface about three millimeters above the raised floor surface. Use the included mounting screws, double-sided tape or a user-supplied adhesive. A screw terminal cover is included to protect the wire terminals from damage or interference.

Required Accessories: WEBCARDLX or LX Platform and E2MTHDI
The E2SLD must be used with a compatible UPS system or PDU equipped with the WEBCARDLX or LX Platform interface, along with an E2MTHDI EnviroSense2 (E2) Environmental Sensor Module with polarity markings (sold separately). The E2MTHDI supports E2SLD and one additional contact closure sensor.

TAA-Compliant for GSA Schedule Purchases
The E2SLD is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

5-Year Warranty and Environmentally Responsible Design
The E2SLD comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor:
This short summary of the Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor, 63.5 mm, 12.7 mm, 12.7 mm, 20 g, 114 mm, 153.9 mm

Long summary description Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor:
This is an auto-generated long summary of Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor based on the first three specs of the first five spec groups.

Tripp Lite E2SLD EnviroSense2 (E2) Water Leak Detection Sensor. Width: 63.5 mm, Depth: 12.7 mm, Height: 12.7 mm. Package width: 114 mm, Package depth: 153.9 mm, Package height: 32 mm. Country of origin: Taiwan, Master (outer) case width: 249.9 mm, Master (outer) case length: 484.9 mm

Technical details
Product type *
Sensmitter
Connectivity technology
Wired
Product colour *
White
Housing material
Acrylonitrile butadiene styrene (ABS)
Certification
TAA, RoHS
Weight & dimensions
Width
63.5 mm
Depth
12.7 mm
Height
12.7 mm
Weight
20 g
Packaging data
Package width
114 mm
Package depth
153.9 mm
Packaging data
Package height
32 mm
Package weight
100 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
249.9 mm
Master (outer) case length
484.9 mm
Master (outer) case height
195.1 mm
Master (outer) case gross weight
3 kg
Products per master (outer) case
30 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332213614
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)