location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSM726UK
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 26
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 12.8 Gbit/s
Warranty: NETGEAR 5-year
Long product name NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports :
The long product name of NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FSM726 - 24 Port Fast Managed (10/100) Network Switch with Gigabit Ports
More>>>
NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports:
The official description of NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR's non-blocking FSM726 is a Layer 2 managed switch that's intuitive enough for new
users but powerful enough for experienced professionals. With the utility of 24 10/100 ports
and two Gigabit Ethernet ports – using either built-in copper or GBIC slots – small and growing
business networks can accommodate their expanding network needs. It delivers power, flexibility,
and ease of use for anyone new to managed switching. The versatile FSM726 offers two management
interface options: an easy-to-use, browser based interface and a command line interface.
Easy to buy, set up, and use, the FSM726 delivers powerful switching in an affordable platform.

Short summary description NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports:
This short summary of the NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE..., 1000BASE-T, 100BASE-TX, 10BASE-T, 8000 entries, 12.8 Gbit/s, 1 Gbit/s, 0.8 MB

Long summary description NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports:
This is an auto-generated long summary of NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports. Basic switching RJ-45 Ethernet ports quantity: 26. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE...

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
26
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
12.8 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.8 MB
Protocols
Data link protocols
Ethernet/ Fast Ethernet/ Gigabit Ethernet
Design
Safety
CE mark, commercial; CSA certified (CSA 22.2 #950); TUV licensed (EN 60 950); UL listed (UL 1950)/cUL IEC950/EN60950
Performance
Media types supported
58300
Power
Power consumption (typical)
36 W
Other features
Latency
20µs (64-byte frames, 100 Mbps to 100 Mbps)
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
440 x 205 x 43 mm
I/O ports
- 24 RJ-45 connectors for 10BASE-T and 100BASETX (Auto Uplink on all ports) - 2 x RJ-45 connectors for 10BASE-T, 100BASETX and 1000BASE-T (Auto Uplink on all ports) - 2 x Gigabit Interface Converter (GBIC) slots for GBIC modules - RS-232 Console Port
Power requirements
100 - 127/200 - 240 VAC, 50-60 Hz
Electromagnetic emissions
CE mark, commercial; FCC Part 15 Class A; VCCI Class A; EN 55022 (CISPR 22), Class A EN 50082-1; C-Tick
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
95
Heat dissipation
29.866 BTU/h
Weight & dimensions
Weight
3.2 kg
Brand Image Product code Product Stock Price from
NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE) NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE)
(show image)
FSM7326PNA FSM7326P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports
(show image)
FSM726SEU 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports NETGEAR ProSafe™ 24-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports
(show image)
FSM7328SEU ProSafe™ 24-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GSM7312 NETGEAR GSM7312
(show image)
GSM7312EU GSM7312 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U
(show image)
GSM7324EU ProSafe™ 24 Port Gigabit L3 Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE) NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE)
(show image)
FSM7326PEU FSM7326P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GSM7224 NETGEAR GSM7224
(show image)
GSM7224EU GSM7224 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports
(show image)
FSM750SGE ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)