location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DM-XL2 NON 0.8 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-XL2 NON
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9551A006 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DM-XL2 NON 0.8 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP
  • - Optical zoom: 20x
  • - LCD
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 3.5 h
Long product name Canon DM-XL2 NON 0.8 MP :
The long product name of Canon DM-XL2 NON 0.8 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DM-XL2 NON
More>>>
Canon DM-XL2 NON 0.8 MP:
The official description of Canon DM-XL2 NON 0.8 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With 3x 1/3” 800k progressive scan CCDs and full manual control over all image settings, the XL2 represents the last word in flexible, broadcast quality miniDV.
Professional's choice
With 3x 1/3" 800k progressive scan CCDs, the broadcast quality XL2 is the flagship of the Canon range, setting the standard in versatile, light-weight professional digital video. Revolutionising its class, the XL2 provides full manual control over a myriad of variables, allowing all the fine adjustments necessary to satisfy even the most demanding professional videographer.

Both 16:9 (960 x 576 effective pixels) and 4:3 (720 x 576 effective pixels) formats are supported. A 3rd generation signal processing LSI delivers outstanding Signal/Noise ratio performance, with high sensibility and low smear.

Cine feel
Film-like texture, tone and expression are now routine, with 25p recording and a special Cine Look mode. Gamma curve controls include Knee adjustments to tame white clipping and Black controls bring out or suppress detail in the low brightness areas. Colour matrix is selectable from Video and Cinema, while V Detail allows flexible resolution in the vertical direction. Skin Detail allows control over phase and chroma for softer, warmer skin tones. A Film Grain setting adds the warmth and natural compression of film. Manual control is provided over Master RGB, Setup level, Master Pedestal, Gain, Coring, Sharpness, Noise Reduction, Colour Gain and Hue.

Control
Two custom keys instantly recall any chosen manual setting within the 8 main menu functions. Favourite settings can be saved to three custom presets. Independent control is provided over R Gain, G Gain and B Gain. White balance can be set to true white or adjusted manually.

Lens
Fluorite and aspheric elements in the 20x zoom lens eliminate both chromatic and spherical aberrations. A circular iris provides beautiful background blur and built-in neutral density (ND) filters allow the iris to open fully in harsh light conditions. The XL mount system is compatible with all XL video lenses, and over 60 Canon EF lenses via an optional adapter.

Go steady
Optical image stabilization (OIS) eliminates unwanted camera shake before the image reaches the sensor. SuperRange OIS extends IS by examining the image after it is received by the sensor and suppressing low frequency movements.

In sync
Both Rec Run and Free Run SMPTE time code is supported. 2 built-in phantom powered XLR jacks and a BNC jack for monitor output is provided. An IEEE1394 connection allows direct hard disk recording.

Short summary description Canon DM-XL2 NON 0.8 MP:
This short summary of the Canon DM-XL2 NON 0.8 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DM-XL2 NON, 0.8 MP, LCD, 2.41 kg

Long summary description Canon DM-XL2 NON 0.8 MP:
This is an auto-generated long summary of Canon DM-XL2 NON 0.8 MP based on the first three specs of the first five spec groups.

Canon DM-XL2 NON. Total megapixels: 0.8 MP. Optical zoom: 20x, Focal length range: 5.4 - 108 mm, Filter size: 7.2 cm. Display: LCD. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3.5 h, Battery type: Li-Ion BP-930 BP-945. Weight: 2.41 kg, Width: 225 mm, Depth: 220 mm

Image sensor
Total megapixels *
0.8 MP
Lens system
Focal length range
5.4 - 108 mm
Optical zoom *
20x
Filter size
7.2 cm
Display
Display
LCD
Display resolution
200000
Audio
Built-in microphone *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.5 h
Battery type
Li-Ion BP-930 BP-945
Weight & dimensions
Width
225 mm
Depth
220 mm
Height
496 mm
Weight *
2.41 kg
Other features
Lens system
OIS, 5.4 - 108mm, 20x
Auto focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:42:31
Uk has collected 11 expert reviews for Canon DM-XL2 NON 0.8 MP and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-04 07:12:23
s The XL2?s three 1/3.4-inch 800,000 pixel CCDs are superb and in combination with Canon?s exceptional lenses deliver consistently bright, clear high quality images with accurate colour. The real story is that with the new cine features the XL2 in the...
Good Image quality, true 16:9, interchangeable lenses, feature set.
Bad Couldn?t fault it!...
Bottom line s The XL2?s three 1/3.4-inch 800,000 pixel CCDs are superb and in combination with Canon?s exceptional lenses deliver consistently bright, clear high quality images with accurate colour. The real story is that with the new cine features the XL2 in the...
100%
goodgearguide.com.au
Updated:
2011-11-04 07:12:23
Once youre over the disappointment that its not the high-definition model many were predicting, youll find Canons XL2 a worthy successor to the successful XL1 and XL1s MiniDV camcorders.
80%
dv.com
Updated:
2011-09-25 22:42:31
Pros:Great pictures, versatile audio, interchangeable lenses. True progressive 24p and 30p; native 16:9 widescreen. Improved 20 X lens with focus/zoom preset. Extensive menus and comprehensive image controls. Huge, beautiful EVF. Uses existing XL-seri...
Good Great pictures, versatile audio, interchangeable lenses. True progressive 24p and 30p; native 16:9 widescreen. Improved 20 X lens with focus/zoom preset. Extensive menus and comprehensive image controls. Huge, beautiful EVF. Uses existing XL-series access...
Bad Heavy and awkward for handheld work. Small CCD area means all lenses are effectively 33 percent more telephoto, so wide angles are challenging.
Bottom line Canon reinvents its flagship DV camera as a 16:9, 24p-capable heavyweight contender. The XL2 leap-frogs the XL1S with crisp and detailed CCDs, true progressive scanning, 24p, native widescreen, and considerable tweakability. The Panasonic AG-DVX100A no...
90%
macobserver.com
Updated:
2011-09-25 22:42:31
First Impressions of Canons XL2 by - April 1st, 2005 Last night I had the pleasure of shooting a live event with Canons new XL2 DV camcorder. This was the first time I had handled the camera since its release in July, 2004. Being an owner of the olde...
0%
digitalcontentproducer.com
Updated:
2011-09-25 22:42:31
The Canon XL2s robust construction contributes to the cameras considerable heft, but also its ability to withstand the day-to-day rigors of a typical DV shooters grind. Photos and figures by Barry Braverman. The Canon XL2 is the long-a...
0%
videomaker.com
Updated:
2011-09-25 22:42:31
ShootingAlthough it would be a waste to keep the camera in auto mode, it is possible to pick it up and fire away with excellent results. The auto focus had a hard time with slow shutter speeds (e.g. 1/30 and 1/24), but those arent speeds youll often...
0%
Brand Image Product code Product Stock Price from
Canon MVX4i 4.3 MP CCD Canon MVX4i 4.3 MP CCD
(show image)
0335B008 MVX4i 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX45I camcorder 2.23 MP Canon MVX45I camcorder 2.23 MP
(show image)
MVX45I MVX45I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX40 2.23 MP CCD Canon MVX40 2.23 MP CCD
(show image)
0346B003 MVX40 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-XL2 Body 0.8 MP Canon DM-XL2 Body 0.8 MP
(show image)
0051T152 DM-XL2 Body 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-XL2 NON 0.8 MP Canon DM-XL2 NON 0.8 MP
(show image)
9551A007 DM-XL2 NON 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)