Kodak logo

Kodak EASYSHARE CX7330 3.1 MP CCD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42662
Info modified on:
18 Jan 2024, 17:31:43
Warranty:
1 year
Long product name Kodak EASYSHARE CX7330 3.1 MP CCD Silver:

EASYSHARE CX7330 3.1MP (2032X1524) 3X OPTICAL ZOOM

Short summary description Kodak EASYSHARE CX7330 3.1 MP CCD Silver:

Kodak EASYSHARE CX7330, 3.1 MP, CCD, 3x, 175 g, Silver

Long summary description Kodak EASYSHARE CX7330 3.1 MP CCD Silver:

Kodak EASYSHARE CX7330. Megapixel (approx.): 3.1 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3.3x, Focal length range: 5.6 - 16.8 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.06 cm (1.6"). Internal memory: 16 MB. Weight: 175 g. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.