location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F5D7231UK4 wireless router Fast Ethernet Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5D7231UK4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D7231UK4
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:17:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin F5D7231UK4 wireless router Fast Ethernet Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 802.11g
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Warranty: lifetime warranty
Long product name Belkin F5D7231UK4 wireless router Fast Ethernet Grey :
The long product name of Belkin F5D7231UK4 wireless router Fast Ethernet Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast Ethernet, 802.11b/g, 2.4GHz
More>>>
Short summary description Belkin F5D7231UK4 wireless router Fast Ethernet Grey:
This short summary of the Belkin F5D7231UK4 wireless router Fast Ethernet Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F5D7231UK4, 802.11g, Ethernet LAN, Grey

Long summary description Belkin F5D7231UK4 wireless router Fast Ethernet Grey:
This is an auto-generated long summary of Belkin F5D7231UK4 wireless router Fast Ethernet Grey based on the first three specs of the first five spec groups.

Belkin F5D7231UK4. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g, 802.11b. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3U. Security algorithms: TKIP, WPA-AES, WPA-PSK. Product colour: Grey, LED indicators: Power. Antenna design: External

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:14:25
Uk has collected 2 expert reviews for Belkin F5D7231UK4 wireless router Fast Ethernet Grey and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-09-25 19:14:21
Belkin was kind enough to send me one of the first review samples of its N1 router and Cardbus card. But due to a very busy summer, it has taken me way too long to get this product reviewed and for that, my apologies to Belkin. The N1 was the first dra...
0%
pcmag.com
Updated:
2011-09-25 19:14:25
The F5D7231-4 is a top-notch, feature-packed router. Unfortunately, choosing its 125 High-Speed mode results in completely in Specs: Device Type: Router, Wireless Specification: 802.11g...
60%
Brand Image Product code Product Stock Price from
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)