NETGEAR logo

NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217959
Info modified on:
18 Jan 2024, 17:35:08
Warranty:
NETGEAR 5-year
Long product name NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports:

FSM726 - 24 Port Fast Managed (10/100) Network Switch with Gigabit Ports

NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports:

NETGEAR's non-blocking FSM726 is a Layer 2 managed switch that's intuitive enough for new
users but powerful enough for experienced professionals. With the utility of 24 10/100 ports
and two Gigabit Ethernet ports – using either built-in copper or GBIC slots – small and growing
business networks can accommodate their expanding network needs. It delivers power, flexibility,
and ease of use for anyone new to managed switching. The versatile FSM726 offers two management
interface options: an easy-to-use, browser based interface and a command line interface.
Easy to buy, set up, and use, the FSM726 delivers powerful switching in an affordable platform.

Short summary description NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports:

NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE..., 1000BASE-T, 100BASE-TX, 10BASE-T, 8000 entries, 12.8 Gbit/s, 1 Gbit/s, 0.8 MB

Long summary description NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports:

NETGEAR ProSafe™ 24 Port 10/100 L2 Managed Switch with 2 Gigabit Ports. Basic switching RJ-45 Ethernet ports quantity: 26. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE...

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.