location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-D830 Rose Red 100 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-D830 Rose Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D830ORA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-D830 Rose Red 100 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 630 mAh
Long product name Samsung SGH-D830 Rose Red 100 g :
The long product name of Samsung SGH-D830 Rose Red 100 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-D830 Rose Red
More>>>
Samsung SGH-D830 Rose Red 100 g:
The official description of Samsung SGH-D830 Rose Red 100 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine the World's Smallest Folder Phone
Organise your business and personal life with a visually attractive mobile phone which will bring pleasure to your mobile life and will fit in the smallest shirt pocket.

Countless features.
Choose the fantastic Samsung D830 which is just 9.9 mm thick - but don't just choose it for its impressive dimensions and sophisticated magnesium-finished design! It also has countless innovative features to keep you well equipped and, thanks to Tri-band, contactable almost anywhere in the world. Everything is possible with the Samsung D830.

Creative. More creative. The D830.
Express your creativity even when you're on the go and brighten up your mobile life. With the Samsung D830's 2-megapixel camera and 4x digital zoom, you can bring the horizon a little closer and spontaneously capture moments in great MPEG4 videos. Or put your pictures on paper by sending your images to a compatible printer using PictBridge mobile printing. Countless interesting moments are just waiting to be discovered - with the D830.

Fascinating menu.
You won't want to stop using the intriguing keypad and menu on the Samsung D830. Be amazed by the easy-to-use keys on the trendy touch control pad and by the black menu background with striking white script. The zoom function for text messages is equally impressive because you can read every message at a single glance, without having to scroll down at all. The D830 inspires just about everyone.

On course for success.
Set sail for business success and relish every single challenge - because with the intelligent functions of the D830, you have everything under control. With the offline mode, you can even work on a plane, and with the TV out, you can give presentations on a PC or TV via a projector. If there isn't sufficient space to save all your files and films, the microSD? slot and an external memory card offer extra storage space, wherever you are - with the Samsung D830.

Short summary description Samsung SGH-D830 Rose Red 100 g:
This short summary of the Samsung SGH-D830 Rose Red 100 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-D830 Rose Red, 240 x 320 pixels, 2 MP, Bluetooth, 630 mAh, Red

Long summary description Samsung SGH-D830 Rose Red 100 g:
This is an auto-generated long summary of Samsung SGH-D830 Rose Red 100 g based on the first three specs of the first five spec groups.

Samsung SGH-D830 Rose Red. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 630 mAh, Standby time (2G): 190 h. Weight: 100 g. Product colour: Red

Design
Product colour *
Red
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
96 x 16 pixels
Memory
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
630 mAh
Talk time (2G) *
3 h
Standby time (2G) *
190 h
Weight & dimensions
Weight *
100 g
Width
103 mm
Depth
54 mm
Height
9.9 mm
Phone features
Java technology
Yes
Other features
Interface
USB, SyncML
I/O ports
TV-Out (PAL/ NTSC)
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3, WMA, ACC/ACC+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:16:18
Uk has collected 22 expert reviews for Samsung SGH-D830 Rose Red 100 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
shinyshiny.tv
Updated:
2013-11-15 23:16:17
I take a look at the Samsung D830 clamshell, which is the thinnest clamshell phone around at the moment, at under 1cm in thickness. Its really very thin (but the keyboard suffers, as you will find out if you watch the video). You can get it from here.
0%
techradar.com
Updated:
2013-11-15 23:16:18
Samsung has certainly upped the ante with its three-pronged bid to have the smallest, thinnest mobile phones on the market. The companys trio of Ultra Edition handsets all feature eye-catching designs, but the most notable mark on the specification sh...
Good 2-megapixel camera, TV output, Small but well-specified...
Bad Battery life, Call quality...
Bottom line Samsung has certainly upped the ante with its three-pronged bid to have the smallest, thinnest mobile phones on the market. The companys trio of Ultra Edition handsets all feature eye-catching designs, but the most notable mark on the specification sh...
80%
pocket-lint.com
Updated:
2013-11-15 23:16:18
A dated design and awkward to use keypad means this wasnt for us - if you must have Samsung and you must have thin, stick with the X820...
Good Thin, 2 megapixel camera...
Bad Lacks any real design, keypad isnt responsive...
Bottom line A dated design and awkward to use keypad means this wasnt for us - if you must have Samsung and you must have thin, stick with the X820...
70%
cgena.com
Updated:
2016-11-26 16:42:37
Samsung has launched the UltraThin editions of their phones. These are the slimmest phone currently in the market. X820 is the slimmest candy bar phone and Z720 is the slimmest slider phone. While world's thinnest clamshell is the Ultra SGH-D830, it is...
0%
cgena.com
Updated:
2013-11-15 23:16:16
Samsung has launched the UltraThin editions of their phones. These are the slimmest phone currently in the market. X820 is the slimmest candy bar phone and Z720 is the slimmest slider phone. While world's thinnest clamshell is the Ultra SGH-D830, it is...
0%
tech2.com
Updated:
2013-11-15 23:16:17
Samsung’s Ultra Edition series are all about ultra thin devices, but just as the 6.9 X820 stands out as being the slimmest candy bar handset, and the 12.9 D900 slider stands out for its feature packed specifications including a 3 megapixel camera, t...
50%
techtree.com
Updated:
2013-11-15 23:16:17
Going all out on the slimness factor of a phone, Samsung has yet another handset to offer; the Samsung SGH-D830. It should be considered that a phone while trying to achieve "Slimness" should also not fall behind in providing a usable phone features pr...
Good Slim, 2 MP camera, MicroSD card slot, Good internal dislay, Multiple bluetooth profiles.
Bad Un-ergonomic keypad, Uncomfortable grip, Poor battery life, No FM, A little expensive.
Bottom line The Samsung D830 is bundled with all the necessary connectivity one would need for the day, but misses out on a few of the standard or should I say the outdated but still happening connectivity in India.
60%
mobileburn.com
Updated:
2013-11-15 23:16:17
The gorgeous and thin Samsung SGH-D830 is sure to draw looks everywhere you take it, and while it is the thinnest folder style handset in the world (for now), Sam finds out that the device is flawed overall. Read our review for more.
Good Great display, decent camera, Bluetooth stereo support, decent music capabilities, Picsel document viewer...
Bad Poor keypad, extremely soft ringtones, pictures cannot be saved directly on memory card, battery life below average...
Bottom line Out of the whole Ultra series, the D830 might appear to be the most appealing. It turns out to be the most disappointing. The actual performance is nowhere near to the potential that we expected at the product announcement. We tested the X820 and D900...
75%
trustedreviews.com
Updated:
2013-11-15 23:16:17
Samsung's Ultra Edition series comprises a number of thin, sleek handsets that are designed to give Motorola and its RAZR variants a run for their money. We've already looked at one phone in the range, the D900 , a slider that Riyad reviewed back in Septe...
70%
LordPercy.com
Updated:
2013-11-15 23:16:18
Can Samsung masters of the slider phone produce a quality flipper? and no we are not talking about a friendly dolphin! We checkout the latest offering from the South Korean giant to see if the change in form factor means a change in usability?...
0%
mobile-review.com US
Updated:
2013-11-15 23:16:18
This model is advertised in one single color solution, which is black, meanwhile it will be released in different color solutions. However at first only black edition will be available as it remains the main one. We can expect new color editions by end...
0%