location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3FC-W097H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3FC-W097H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.73 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM 1 x 0.5 GB
  • - 80 GB DVD-ROM
  • - Windows XP Home Edition
Long product name ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition :
The long product name of ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3Fc-W097H - Intel Duo Core T2250, 512MB RAM, 80GB HDD, DVD SuperMulti, 15" XGA TFT, 1.3M Camera, Win XP Home, Bag & Mouse
More>>>
ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition:
The official description of ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A3F Series provide a convenient tool for instant communication: video-conferencing, MSN chatting, Skype chatting, photo shooting etc.

USB charger without Turning on the NB
Feel annoyed when charging your mobile phones or iPod? A3F has a special USB port that you can just plug the charger cable to the system without turning on the system. No need to power on the notebook the whole night to charge your gadgets.

Large screen and lightweight
The A3 Series notebooks are ideal business solutions. Equipped with color shine (optional) 15-inch display for a clear view of various information and files, the notebooks are also light enough to take on business trips.

Unique battery saving technology
The A3 Series allows continuous operation up to 6 hours. Power4 Gear+, a battery-saving feature found exclusively on ASUS notebooks, adjusts CPU speed, LCD brightness and Windows power schemes according to system loading. It offers eight modes for gaming, watching DVD, listening to music and word processing etc.

Short summary description ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition:
This short summary of the ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A3FC-W097H, Intel® Core™ Duo, 1.73 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition:
This is an auto-generated long summary of ASUS A3FC-W097H laptop Intel® Core™ Duo 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A3FC-W097H. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.73 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, Wireless LAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
1x COM
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Keyboard function keys
9
Keyboard special features
Audio-DJ (play/pause, stop, forward, rewind)
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Adobe Acrobat Reader 5.1 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Power
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
328 mm
Depth
288 mm
Weight *
2.7 kg
Hard drive
Storage drive height
9.5 mm
Other features
Security features
BIOS Booting Password HDD User Password
AC adapter included
Yes
Infrared data port
Yes
TV-in port
No
Internal modem
Yes
Audio system full duplex
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92