location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Storage auto loader & library Tape Cartridge 96 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6Q65A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 13:39:20
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Storage auto loader & library Tape Cartridge 96 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge
  • - Number of slots (max): 8
  • - 1U
  • - Native capacity: 96 TB Compressed capacity: 240 TB
  • - Mean time between failures (MTBF): 100000 h
  • - 80 W
Warranty: 1/0/0
Long product name HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Storage auto loader & library Tape Cartridge 96 TB :
The long product name of HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Storage auto loader & library Tape Cartridge 96 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Tape Autoloader
More>>>
Short summary description HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Storage auto loader & library Tape Cartridge 96 TB:
This short summary of the HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Storage auto loader & library Tape Cartridge 96 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC, Storage auto loader & library, Tape Cartridge, 1U, Fibre Channel, LTO-8, 100000 h

Long summary description HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Storage auto loader & library Tape Cartridge 96 TB:
This is an auto-generated long summary of HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC Storage auto loader & library Tape Cartridge 96 TB based on the first three specs of the first five spec groups.

HPE StoreEver 1/8 G2 LTO-8 Ultrium 30750 FC. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 96 TB, Compressed capacity: 240 TB. Power consumption (typical): 80 W. Width: 482 mm, Depth: 809 mm, Height: 44 mm. Data compression: 2.5:1

Country Distributor
Polska 1 distributor(s)