location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5145245
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946630939
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:27:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All in one closed box: Burn, print, publish dustproof and secured
  • - Fast production: On-demand up to 30 media per hour (600MB CD-R)
  • - Low TCO: >1000 Media with one ink cartridge set
  • - AcuGrip media handling: Saves the drives for high reliability
  • - 6-colour micro piezo: Outstanding print quality
  • - High capacity: Up to 100 media in one shot produced
  • - Self explaining: Easy to use and free from trouble
  • - Complete Software: Full publishing software and tools, free of charge
  • - Colour management tool: Outstanding best of breed colour control
  • - Epson branded: Service and support for many years. Worldwide
Long product name Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset :
The long product name of Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) Inkset
More>>>
Short summary description Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset:
This short summary of the Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset, CD-R, 700 MB, 1 pc(s)

Long summary description Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset:
This is an auto-generated long summary of Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset based on the first three specs of the first five spec groups.

Epson Discproducer Mediakit CMC CD-R WaterShield Media 700MB (1200 pcs) + Inkset. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 1 pc(s). Package width: 440 mm, Package depth: 450 mm, Package height: 345 mm

Features
Printable
Yes
Type *
CD-R
CD storage capacity *
700 MB
Quantity per pack *
1 pc(s)
Country of origin
Taiwan
Packaging data
Package width
440 mm
Package depth
450 mm
Package height
345 mm
Package weight
22.8 g