location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 53X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7553X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780389274 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1092112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 12:51:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 53X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 53X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~7,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Reliable HP cartridges comprise up to 70% of the total imaging system, ensuring consistent results.
  • - Ideal for day-to-day printing of a variety of monochrome documents that often represent the company image to customers.
  • - Depend on Original HP 53X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 53X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 53X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

53X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 53X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 53X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for day-to-day printing of a variety of monochrome documents that often represent the company image to customers.

Stay productive – Original HP LaserJet toner cartridges deliver consistent performance and professional results.

Short summary description HP 53X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 53X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 53X High Yield Black Original LaserJet Toner Cartridge, 7000 pages, Black, 1 pc(s)

Long summary description HP 53X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 53X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 53X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 7000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 53 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
7000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q7553X
Approximate page yield (A4, black & white, ISO/IEC 19752)
7.000 pages
Quantity per box
1 pc(s)
Recycled material percentage
19%
Country of origin
China
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
390 mm
Depth
122 mm
Height
196 mm
Weight
1 kg
Dimensions (WxDxH)
390 x 122 x 196 mm
Package width
390 mm
Package depth
122 mm
Weight & dimensions
Package height
196 mm
Package weight
1.3 kg
Brand-specific features
HP GTIN (EAN/UPC)
882780389274
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
177 g
Pallet weight (EU)
142 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Master (outer) cases per pallet
120 pc(s)
Products per pallet
120 pc(s)
Products per pallet (EU)
90 pc(s)
Other features
Pallet dimensions (W x D x H)
1170 x 976 x 1118 mm
Colour
No
Package dimensions (WxDxH)
390 x 122 x 196 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1146 x 756 x 1129 mm
Brand Image Product code Product Stock Price from
MM 15044UK toner cartridge 1 pc(s) Black MM 15044UK toner cartridge 1 pc(s) Black
(show image)
15044UK 15044UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15043UK toner cartridge 1 pc(s) Black MM 15043UK toner cartridge 1 pc(s) Black
(show image)
15043UK 15043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner (Q7553A / 1975B002 - 715) toner cartridge 1 pc(s) MM Black Laser Toner (Q7553A / 1975B002 - 715) toner cartridge 1 pc(s)
(show image)
15043DK Black Laser Toner (Q7553A / 1975B002 - 715) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 53X (Q7553X) / Canon 715H (1976B002) High capacity - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 53X (Q7553X) / Canon 715H (1976B002) High capacity - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15154DK Black Laser Toner - HP 53X (Q7553X) / Canon 715H (1976B002) High capacity - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 53X (Q7553X) / Canon 715H (1976B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 53X (Q7553X) / Canon 715H (1976B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15044DK Black Laser Toner - HP 53X (Q7553X) / Canon 715H (1976B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
V7 V753X toner cartridge Black V7 V753X toner cartridge Black
(show image)
V753X V753X 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27325 toner cartridge
(show image)
27325 27325 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
627780 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP 53X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[2] Declared yield value in accordance with ISO/IEC 19752.