Long product name Maxell HS8-112 Data Cart 2.5GB 8mm 112m Blank data tape
:
Maxell HS8-112 Data Cart 2.5GB 8mm 112m
The long product name of Maxell HS8-112 Data Cart 2.5GB 8mm 112m Blank data tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Maxell HS8-112 Data Cart 2.5GB 8mm 112m
More>>>
Short summary description Maxell HS8-112 Data Cart 2.5GB 8mm 112m Blank data tape:
This short summary of the Maxell HS8-112 Data Cart 2.5GB 8mm 112m Blank data tape data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell HS8-112 Data Cart 2.5GB 8mm 112m, Blank data tape, 5 GB, 5 - 45 °C, 20 - 80%, 5 - 32 °C, 8 mm
Long summary description Maxell HS8-112 Data Cart 2.5GB 8mm 112m Blank data tape:
This is an auto-generated long summary of Maxell HS8-112 Data Cart 2.5GB 8mm 112m Blank data tape based on the first three specs of the first five spec groups.
Maxell HS8-112 Data Cart 2.5GB 8mm 112m. Product type: Blank data tape, Compressed capacity: 5 GB. Tape size: 8 mm, Tape length: 112 m. Dimensions (WxDxH): 95 x 62.5 x 15 mm, Operating temperature (T-T): 40 - 110 °F, Total storage capacity: 2.5 GB