location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxell MO Disk 640MB 3.5" Magneto optical disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell Check ‘Maxell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO Disk 640MB 3.5"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623238
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 16:32:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maxell MO Disk 640MB 3.5" Magneto optical disk :
The long product name of Maxell MO Disk 640MB 3.5" Magneto optical disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MO Disk 640MB 3.5"
More>>>
Short summary description Maxell MO Disk 640MB 3.5" Magneto optical disk:
This short summary of the Maxell MO Disk 640MB 3.5" Magneto optical disk data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell MO Disk 640MB 3.5", Magneto optical disk, 40 g, 90 x 6 x 94 mm, Mark Edge

Long summary description Maxell MO Disk 640MB 3.5" Magneto optical disk:
This is an auto-generated long summary of Maxell MO Disk 640MB 3.5" Magneto optical disk based on the first three specs of the first five spec groups.

Maxell MO Disk 640MB 3.5". Product type: Magneto optical disk. Weight: 40 g. Dimensions (WxDxH): 90 x 6 x 94 mm. Recording technology: Mark Edge

Brand Image Product code Product Stock Price from
Maxell

Maxell Optical 5.25'' 2.6gb Magneto optical disk
(show image)
623286 Optical Maxell 5.25'' 2.6gb 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO Disk 2.3GB 5.25" RW Magneto optical disk
(show image)
623288 MO Disk 2.3GB 5.25" RW 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO MA 132 SO 1.3GB 5.25" Magneto optical disk
(show image)
623281 MO MA 132 SO 1.3GB 5.25" 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO Disk 3.5" 230MB for Mac Magneto optical disk
(show image)
623237 MO Disk 3.5" 230MB for Mac 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO MA-212 S3 9.1GB 5.25" Magneto optical disk
(show image)
623336 MO MA-212 S3 9.1GB 5.25" 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO Disk 5.25" 4.1GB WORM Magneto optical disk
(show image)
623303 MO Disk 5.25" 4.1GB WORM 0.00
(excl. VAT)
0 (incl. VAT)
Maxell

Maxell MO MA 172-SO 2.6GB 5.25" Magneto optical disk
(show image)
623287 MO MA 172-SO 2.6GB 5.25" 0.00
(excl. VAT)
0 (incl. VAT)