location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8733A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780488854 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2010
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft) :
The long product name of HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft)
More>>>
HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft):
The official description of HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for artists, professional photographers, art reproduction houses and print service providers producing distinctive, artistic prints.
HP Hahnemühle Smooth Fine Art Paper lets you create museum-quality, archival fine art and photographs with this 100 percent cotton rag paper. This smooth, bright-white paper delivers masterful colour matching with vivid colours and rich blacks.

Short summary description HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft):
This short summary of the HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft)

Long summary description HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft):
This is an auto-generated long summary of HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft) based on the first three specs of the first five spec groups.

HP Hahnemühle Smooth Fine Art Paper 265 g/m²-1067 mm x 10.7 m (42 in x 35 ft)