location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40Y7667 power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40Y7667
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7667 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882861038305 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2021 09:52:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 40Y7667 power adapter/inverter :
The long product name of Lenovo 40Y7667 power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 90W AC Power Adapter, UK / Ireland Line Cord
More>>>
Lenovo 40Y7667 power adapter/inverter:
The official description of Lenovo 40Y7667 power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Have power when you need it, where you need it, anytime with the ThinkPad 90W AC Adapter. Keep one in the office, another at home and save your batteries for the road.

Features & Benefits:

- Same specifications as the standard 90W AC Adapter that ships with ThinkPad Z Series systems
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM

Short summary description Lenovo 40Y7667 power adapter/inverter:
This short summary of the Lenovo 40Y7667 power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 40Y7667, 20 V, 90 W, 450 g, 56 x 135 x 27 mm

Long summary description Lenovo 40Y7667 power adapter/inverter:
This is an auto-generated long summary of Lenovo 40Y7667 power adapter/inverter based on the first three specs of the first five spec groups.

Lenovo 40Y7667. Output voltage: 20 V. Capacity: 90 W. Weight: 450 g. Dimensions (WxDxH): 56 x 135 x 27 mm

Features
Output voltage *
20 V
Power
Capacity
90 W
Weight & dimensions
Weight
450 g
Other features
Dimensions (WxDxH)
56 x 135 x 27 mm
Brand Image Product code Product Stock Price from
Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black
(show image)
40Y7663 - NEW RETAIL ThinkPad 90W AC Adapter (EU1) 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4433 power adapter/inverter Indoor 90 W Black Lenovo 42T4433 power adapter/inverter Indoor 90 W Black
(show image)
FRU42T4433 42T4433 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4429 power adapter/inverter Indoor 90 W Black Lenovo 42T4429 power adapter/inverter Indoor 90 W Black
(show image)
FRU42T4429 42T4429 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4425 power adapter/inverter Indoor 90 W Black Lenovo 42T4425 power adapter/inverter Indoor 90 W Black
(show image)
FRU42T4425 42T4425 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black Lenovo 40Y7659 power adapter/inverter Indoor 90 W Black
(show image)
40Y7659 40Y7659 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black Lenovo ThinkPad 90W AC Adapter (EU1) power adapter/inverter Indoor Black
(show image)
40Y7663 ThinkPad 90W AC Adapter (EU1) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)