location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LX-300+II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LX-300+II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C640041
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LX-300+II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 337 cps
  • - 49 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: Parallel
  • - Mean time between failures (MTBF): 6000 h
Long product name Epson LX-300+II :
The long product name of Epson LX-300+II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX-300+ II, 337 cps, up to 5 part forms, 8 built-in Bar code fonts, USB, Parallel, Serial
More>>>
Epson LX-300+II:
The official description of Epson LX-300+II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LX-300+ II features not only fast print speeds; 337 cps in high speed draft mode at 12cpi, but also versatile and advanced paper handling capabilities including three paper paths and push or pull tractor combinations. The addition of a bottom paper path further advances paper-handling as the paper rolls less during feed enabling thick media and labels to be printed with ease.

- 8 built-in Bar code fonts
- USB, Parallel and serial interfaces as standard
- Includes Microsoft® Windows® 3.1x, Windows® 95/98/2000, Windows NT® 3.5x/4.0 printer drivers
- Fast and durable Epson 9 pin narrow carriage impact printer
- Handles up to 5 part forms (1 original + 4 copies)
- Fast 337 characters per second (12cpi high speed draft)
- Versatile top, bottom and rear paper paths

Short summary description Epson LX-300+II:
This short summary of the Epson LX-300+II data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LX-300+II, 337 cps, 5 copies, Code 39, POSTNET, UPC-A, UPC-E, 64 KB, 49 dB, China

Long summary description Epson LX-300+II:
This is an auto-generated long summary of Epson LX-300+II based on the first three specs of the first five spec groups.

Epson LX-300+II. Maximum print speed: 337 cps, Maximum number of copies: 5 copies, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 64 KB, Sound pressure level (printing): 49 dB, Country of origin: China. Standard interfaces: Parallel. Mean time between failures (MTBF): 6000 h. Weight: 4.4 kg

Printing
Colour *
No
Maximum print speed *
337 cps
Maximum number of copies
5 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Features
Buffer size *
64 KB
Sound pressure level (printing) *
49 dB
Country of origin
China
Ports & interfaces
Standard interfaces *
Parallel
Endurance
Mean time between failures (MTBF)
6000 h
Weight & dimensions
Weight
4.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
361 mm
Package depth
444 mm
Package height
215 mm
Package weight
5.1 kg
Other features
Dimensions (WxDxH)
366 x 275 x 159 mm
Connectivity technology
Wired
Recommended media weight
52-85 g/m²
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
36 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
54 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:02
Uk has collected 1 expert review for Epson LX-300+II but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)