location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PSP Battery Pack PW-2992p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSP Battery Pack PW-2992p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14777
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439147773
Category:
Devices used with game consoles such as controllers and joysticks.
Game Console Parts & Accessories Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust PSP Battery Pack PW-2992p :
The long product name of Trust PSP Battery Pack PW-2992p. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PSP Battery Pack PW-2992p
More>>>
Trust PSP Battery Pack PW-2992p:
The official description of Trust PSP Battery Pack PW-2992p as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- External rechargeable Li-ion battery with high capacity (2800 mAh) to extend the playtime of your PlayStation Portable with up to 5 hours.
- Fully charged within 4 hours; equipped with integrated battery power tester with 4 clear charge indicators.
- Equipped with a stand to view your PSP movies from a convenient angle.
- Powered and charged via the original power adapter of your PSP.
- The external battery and the battery of your PSP can be charged at the same time (parallel charging).
- Can also be used to fully charge the empty battery of your PSP on the road.

Short summary description Trust PSP Battery Pack PW-2992p:
This short summary of the Trust PSP Battery Pack PW-2992p data-sheet is auto-generated and uses the product title and the first six key specs.

Trust PSP Battery Pack PW-2992p, Black, PSP, Lithium-Ion (Li-Ion), 2800 mAh, 5 h

Long summary description Trust PSP Battery Pack PW-2992p:
This is an auto-generated long summary of Trust PSP Battery Pack PW-2992p based on the first three specs of the first five spec groups.

Trust PSP Battery Pack PW-2992p. Product colour: Black, Compatibility: PSP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2800 mAh, Battery life (max): 5 h

Features
Product colour
Black
Compatibility
PSP
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
2800 mAh
Battery life (max)
5 h