location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Car Charger for iPod PW-2883p power adapter/inverter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Charger for iPod PW-2883p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14784
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust Car Charger for iPod PW-2883p power adapter/inverter White :
The long product name of Trust Car Charger for iPod PW-2883p power adapter/inverter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car Charger for iPod PW-2883p
More>>>
Trust Car Charger for iPod PW-2883p power adapter/inverter White:
The official description of Trust Car Charger for iPod PW-2883p power adapter/inverter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- Keep enjoying your music by powering/charging your iPod via the cigarette lighter connection of your car.
- Compatible with the original USB cable of your iPod (or USB connector of your iPod Shuffle).
- Can also be used to to power and charge other devices with a compatible 5V/550mA USB power connection.
- For example: other portable audio/video players, digital cameras, etc.

Short summary description Trust Car Charger for iPod PW-2883p power adapter/inverter White:
This short summary of the Trust Car Charger for iPod PW-2883p power adapter/inverter White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Car Charger for iPod PW-2883p, 5 V, 550 mAh, White, USB

Long summary description Trust Car Charger for iPod PW-2883p power adapter/inverter White:
This is an auto-generated long summary of Trust Car Charger for iPod PW-2883p power adapter/inverter White based on the first three specs of the first five spec groups.

Trust Car Charger for iPod PW-2883p. Output voltage: 5 V. Power adapter capacity: 550 mAh. Product colour: White. Cables included: USB

Features
Output voltage *
5 V
Power
Power adapter capacity
550 mAh
Design
Product colour *
White
Packaging data
Cables included
USB
Brand Image Product code Product Stock Price from
Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black
(show image)
16423 130W Notebook Power Adapter PW-2130 0.00
(excl. VAT)
0 (incl. VAT)
Trust PSP Power Adapter PW-2995p power adapter/inverter Black Trust PSP Power Adapter PW-2995p power adapter/inverter Black
(show image)
14785 PSP Power Adapter PW-2995p 0.00
(excl. VAT)
0 (incl. VAT)
Trust PSP Car Charger USB PW-2993p power adapter/inverter Black Trust PSP Car Charger USB PW-2993p power adapter/inverter Black
(show image)
14787 PSP Car Charger USB PW-2993p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Power Adapter for iPod PW-2885 power adapter/inverter White Trust Power Adapter for iPod PW-2885 power adapter/inverter White
(show image)
14782 Power Adapter for iPod PW-2885 0.00
(excl. VAT)
0 (incl. VAT)
Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver
(show image)
14774 Notebook Power Adapter PW-1350p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Notebook Power Adapter Car PW-1150p power adapter/inverter Trust Notebook Power Adapter Car PW-1150p power adapter/inverter
(show image)
14669 Notebook Power Adapter Car PW-1150p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter
(show image)
14129 Notebook Power Adapter Car - Plane PW-1200p 0.00
(excl. VAT)
0 (incl. VAT)