icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP LaserJet P2015dn Printer 1200 x 1200 DPI

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122942
Info modified on:
13 Jul 2023, 00:50:37
Warranty:
One-year, return to HP authorised service centre
Long product name HP LaserJet P2015dn Printer 1200 x 1200 DPI:

This compact, black-and-white LaserJet printer lets workteams produce professional-quality documents at true 1200 dpi, on demand. Fast enough at 26 ppm to keep up with your business's growing printing needs, it's also easy to set up and use.

HP LaserJet P2015dn Printer 1200 x 1200 DPI:

This compact, black-and-white LaserJet printer produces professional-quality documents at true 1200 dpi. Workteam productivity improves with fast print speeds of 26ppm and Instant-on technology ensures no wait for a first printed page. Its high performance features include integrated networking [p1] for easy sharing, a fast 400 MHz processor and expandable memory up to 288 MB. Simple to set up, use and manage, it delivers outstanding results with original HP Laserjet print cartridges.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P2015dn Printer 1200 x 1200 DPI:

HP LaserJet P2015dn Printer, 1200 x 1200 DPI, 26 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P2015dn Printer 1200 x 1200 DPI:

HP LaserJet P2015dn Printer. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Network ready

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.