Norton logo

Norton Upgrade Internet Security 2007 Antivirus security

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62994
Info modified on:
07 Mar 2024, 15:34:52
Long product name Norton Upgrade Internet Security 2007 Antivirus security:

Upgrade Norton Internet Security 2007

Norton Upgrade Internet Security 2007 Antivirus security:

Key Features:

- Blocks online identity theft.
- Detects and eliminates spyware.
- Removes viruses and Internet worms.
- Protects against hackers.
- Automatically detects and blocks viruses, spyware, and worms.
- Advanced phishing protection identifies and blocks fraudulent websites.
- Rootkit Protection finds and removes hidden threats in the operating system.
- Smart firewall blocks hackers and stops spyware transmitting unauthorized information.
- Intrusion Prevention automatically shields newly discovered security vulnerabilities.
- Network protection configures security settings when logged on at home, or on public networks.
- Full System Scan performs a deep scan to remove existing viruses, spyware and other threats.
- Norton Protection Center provides a central place to easily check overall security settings.
- Includes protection updates and new product features as available throughout the renewable service period.

Short summary description Norton Upgrade Internet Security 2007 Antivirus security:

Norton Upgrade Internet Security 2007, Antivirus security, Upgrade, PC, 350 MB, 256 MB, 300 MHz

Long summary description Norton Upgrade Internet Security 2007 Antivirus security:

Norton Upgrade Internet Security 2007. Minimum storage drive space: 350 MB, Minimum RAM: 256 MB. Software type: Upgrade

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.