location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound Station for iPod SP-2990Wi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14877
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.0 channels
  • - 12 W
  • - 100 - 18000 Hz
  • - White
Long product name Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White :
The long product name of Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sound Station for iPod SP-2990Wi
More>>>
Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White:
The official description of Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-High quality design speakerset for iPod, with 12 Watt power output and docking station functionality;
-Made for iPod: Simply plug in your iPod Color, Photo, Mini or Nano into the integrated dock connector and start listening;
-Neodymium 3" micro driver technology providing exceptional high sound quality with impressive bass reproduction;
-Full docking station functionality: plays music, recharges your iPod and capable to download files from PC or notebook without (dis)connecting cables;
-Front accessible, one-touch volume control buttons and power button;
-Also suitable for iPod Shuffle and all other MP3 players with 3.5 mm stereo output;

Short summary description Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White:
This short summary of the Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Sound Station for iPod SP-2990Wi, 1.0 channels, 12 W, 100 - 18000 Hz, White, 180 x 180 x 50 mm, 3.5mm

Long summary description Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White:
This is an auto-generated long summary of Trust Sound Station for iPod SP-2990Wi 1.0 channels 12 W White based on the first three specs of the first five spec groups.

Trust Sound Station for iPod SP-2990Wi. Audio output channels: 1.0 channels, RMS rated power: 12 W, Frequency range: 100 - 18000 Hz. Product colour: White. Dimensions (WxDxH): 180 x 180 x 50 mm, Connector(s): 3.5mm

Audio
Audio output channels *
1.0 channels
RMS rated power *
12 W
Frequency range
100 - 18000 Hz
Design
Product colour *
White
Other features
Dimensions (WxDxH)
180 x 180 x 50 mm
Connector(s)
3.5mm
Brand Image Product code Product Stock Price from
Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black
(show image)
14956 Sound Station for iPod SP-2990Bi 0.00
(excl. VAT)
0 (incl. VAT)
Trust 2.1 Sound Station for iPod SP-2994Wi 2.1 channels 35 W White Trust 2.1 Sound Station for iPod SP-2994Wi 2.1 channels 35 W White
(show image)
15003 2.1 Sound Station for iPod SP-2994Wi 0.00
(excl. VAT)
0 (incl. VAT)
Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black Trust Sound Station for iPod SP-2990Bi 1.0 channels 12 W Black
(show image)
14955 Sound Station for iPod SP-2990Bi 0.00
(excl. VAT)
0 (incl. VAT)