location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Glossy Photo Paper Black, Blue, White Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Glossy Photo Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8008A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780349568 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 328121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:11:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2020
Product end of life date
Bullet Points HP Advanced Glossy Photo Paper Black, Blue, White Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pick up your photos – right from the printer – and pass them around without smearing. Photos dry instantly and resist water and smudges. Durable photos resist fading as long as many store processed prints when displayed behind glass or in albums.[1]
  • - Print and share the photos you love – it's easy when you use HP Advanced Photo Paper. Print beautiful photos with rich, vivid colours that capture your memories with true-to-life accuracy. Maximise colour intensity with an impressive finish.
  • - Avoid smudges and smears – HP printers, inks and papers are engineered to work together precisely for optimal results.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Advanced Glossy Photo Paper Black, Blue, White Gloss :
The long product name of HP Advanced Glossy Photo Paper Black, Blue, White Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advanced Glossy Photo Paper-60 sht/10 x 15 cm borderless
More>>>
HP Advanced Glossy Photo Paper Black, Blue, White Gloss:
The official description of HP Advanced Glossy Photo Paper Black, Blue, White Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers who value instant-dry, water- and smudge-resistant photos with true-to-life colour.[1]
Print true-to-life photos with rich, vivid colours and an impressive finish. Photos dry instantly so you can pass them around – right from the printer – without smudging.

Short summary description HP Advanced Glossy Photo Paper Black, Blue, White Gloss:
This short summary of the HP Advanced Glossy Photo Paper Black, Blue, White Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Glossy Photo Paper, Gloss, 250 g/m², 10x15 cm, Black, Blue, White, 60 sheets, Business

Long summary description HP Advanced Glossy Photo Paper Black, Blue, White Gloss:
This is an auto-generated long summary of HP Advanced Glossy Photo Paper Black, Blue, White Gloss based on the first three specs of the first five spec groups.

HP Advanced Glossy Photo Paper. Finish type: Gloss, Media weight: 250 g/m², Paper size: 10x15 cm. Width: 100 mm, Height: 150 mm. Package dimensions (WxDxH): 123.8 x 20.64 x 181 mm, Package width: 14 mm, Package depth: 182 mm. Media sheets per package: 60 sheets, Paper dimensions: 100 x 150 mm

Features
Paper size
10x15 cm
Product colour
Black, Blue, White
Finish type *
Gloss
Media weight *
250 g/m²
Sheets per pack
60 sheets
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
40 - 60%
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
100 mm
Height
150 mm
Packaging data
Package dimensions (WxDxH)
123.8 x 20.64 x 181 mm
Package width
14 mm
Package depth
182 mm
Package height
124 mm
Package weight
290 g
Other features
Media sheets per package
60 sheets
Paper dimensions
100 x 150 mm
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer HP Advanced Glossy Photo Paper Black, Blue, White Gloss:
Disclaimer

[1] Display permanence rating by HP Image Permanence Lab; results vary by ink. For details visit www.hp.com/go/printpermanence.