location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Wireless Multi-media Adapter Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Multi-media Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLM5500/00 show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Wireless Multi-media Adapter Silver :
The long product name of Philips Wireless Multi-media Adapter Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Multi-media Adapter SLM5500
More>>>
Philips Wireless Multi-media Adapter Silver:
The official description of Philips Wireless Multi-media Adapter Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wirelessly play your PC movies on TV. Send movies, music & photos to TV. Step away from the PC. Start enjoying your digital music, photos and videos as they were supposed to be enjoyed.

Watch downloaded movies
Watch downloaded movies in comfort on your TV
Supports WMV and Xvid video formats

Enjoy PC music anywhere in your house
Stream high-quality music from your PC to the audio system
Listen to Internet Radio without your PC.
Play secure WMA (DRM) songs from online music services
Supports WMA, WMA-DRM and MP3 music formats

Share your digital photos
Keep your photos stored on the PC while viewing on the TV
Watch your HD photo slideshow on your TV with your friends
Crisp and sharp high definition photo quality on your LCD TV

Smart and simple
Friendly step-by-step installation gets you started quickly.
Automatically updates to the latest software version
Access content on the various PC's in your house
Less clutter. Less fuss. Wireless link means no drilling.

Short summary description Philips Wireless Multi-media Adapter Silver:
This short summary of the Philips Wireless Multi-media Adapter Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Wireless Multi-media Adapter, Silver, MPEG1, MPEG2, MPEG4, WMV, XviD, MP3, PCM, WAV, WMA, WPA, Wireless LAN, Fast Ethernet, Philips Media Manager

Long summary description Philips Wireless Multi-media Adapter Silver:
This is an auto-generated long summary of Philips Wireless Multi-media Adapter Silver based on the first three specs of the first five spec groups.

Philips Wireless Multi-media Adapter. Product colour: Silver, Video compression formats: MPEG1, MPEG2, MPEG4, WMV, XviD, Audio formats supported: MP3, PCM, WAV, WMA. Security algorithms: WPA, Networking features: Wireless LAN, Fast Ethernet. Bundled software: Philips Media Manager. Power requirements: 12V DC, 2.5A, Power consumption (typical): 15 W, Power consumption (standby): 2 W. Weight: 840 g, Dimensions (WxDxH): 207 x 152 x 40 mm

Features
Product colour *
Silver
Video compression formats
MPEG1, MPEG2, MPEG4, WMV, XviD
Audio formats supported
MP3, PCM, WAV, WMA
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Audio (L/R) out *
1
Component video (YPbPr/YCbCr) out *
1
SCART ports quantity
1
Network
Security algorithms
WPA
Networking features
Wireless LAN, Fast Ethernet
Software
Bundled software
Philips Media Manager
Power
Power requirements
12V DC, 2.5A
Power consumption (typical)
15 W
Power consumption (standby)
2 W
Weight & dimensions
Weight
840 g
Dimensions (WxDxH)
207 x 152 x 40 mm
Packaging content
Remote control included
Yes
System requirements
Minimum system requirements
CD-ROM drive Broadband Internet
Minimum storage drive space
100 MB
Minimum RAM
64 MB
Minimum processor
Pentium II
Other features
Data transfer rate
54 Mbit/s
Compatible operating systems
Windows 98SE/2000/ME/XP
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Supported data transfer rates
Ethernet: 10/100 Mbps
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:30
Uk has collected 6 expert reviews for Philips Wireless Multi-media Adapter Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-10-04 01:58:23
One thing thats immediately noticeable about Philips Streamium SLM5500 is that it lacks an HDMI port, so youll need to use Component if you want HD output. The only other video output is SCART, and depending on your choice of outputs youll have to...
Good Easy to use, Attractive price...
Bad No HDMI port, Sluggish download times, Poor image quality...
Bottom line One thing thats immediately noticeable about Philips Streamium SLM5500 is that it lacks an HDMI port, so youll need to use Component if you want HD output. The only other video output is SCART, and depending on your choice of outputs youll have to...
60%
pcadvisor.co.uk
Updated:
2011-10-04 01:58:25
Being able to stream or download music, TV and even films to a PC over a broadband connection is great – but it spoils the fun if you have to sit in front of a computer screen to watch it, or copy it to a disc so you can play it on a DVD player. Wi...
Bottom line The Streamium server isnt the prettiest Philips product weve seen, but its compact proportions mean it can be easily hidden away. It relies on the DRM in Windows Media Player 10.0, which means it cant be Mac-compatible. Thats a shame, as this is o...
80%
webuser.co.uk
Updated:
2011-10-04 01:58:26
The latest Philips Streamium device, designed to send audio, video and photos from your PC to your TV. more...
Bottom line For a wired network, this is a great, simple-to-use device that will share the media content of your computer with ease. Try to hook it up to your wireless network and you might hit problems though, unless youre really confident about all your routers...
80%
expertreviews.co.uk
Updated:
2011-10-04 01:58:29
A streaming media player is the perfect way to get content from your PC to your living room without having to move any boxes. Philips SLM5500 is the companys latest streaming player. It lets you stream the audio, photo and video files from your PC...
100%
v3.co.uk
Updated:
2011-10-04 01:58:27
Stream your video, music and photos with the minimum of fuss...
80%
Brand Image Product code Product Stock Price from
Conceptronic Wireless Media Player Conceptronic Wireless Media Player
(show image)
C54WMP Wireless Media Player 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB Black
(show image)
CM3PLUS250 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)