location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend T.sonic 520 (Pearl Green) 1GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T.sonic 520 (Pearl Green) 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS1GMP520C
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:08:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend T.sonic 520 (Pearl Green) 1GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - OLED
  • - Audio formats supported: MP3, WAV, WMA
  • - Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Line-in
  • - Continuous audio playback time: 15 h AAA
Warranty: 2-year Warranty
Long product name Transcend T.sonic 520 (Pearl Green) 1GB :
The long product name of Transcend T.sonic 520 (Pearl Green) 1GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T.sonic 520 (Pearl Green) 1GB
More>>>
Short summary description Transcend T.sonic 520 (Pearl Green) 1GB:
This short summary of the Transcend T.sonic 520 (Pearl Green) 1GB data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend T.sonic 520 (Pearl Green) 1GB, 1 GB, OLED, FM radio, 28 g, Green

Long summary description Transcend T.sonic 520 (Pearl Green) 1GB:
This is an auto-generated long summary of Transcend T.sonic 520 (Pearl Green) 1GB based on the first three specs of the first five spec groups.

Transcend T.sonic 520 (Pearl Green) 1GB. Total storage capacity: 1 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 28 g. Product colour: Green

Brand Image Product code Product Stock Price from
Transcend

Transcend T.sonic 520 (Pearl White) 2GB
(show image)
TS2GMP520C T.sonic 520 (Pearl White) 2GB 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend T.sonic 520 512 MB 0.512 GB Red
(show image)
TS512MMP520 T.sonic 520 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend T.sonic 520 1024 MB Grey
(show image)
TS1GMP520 T.sonic 520 1024 MB 0.00
(excl. VAT)
0 (incl. VAT)