location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother A4 Glossy Paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4 Glossy Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP61GLA
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother A4 Glossy Paper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 190 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - Blue, Orange
Long product name Brother A4 Glossy Paper :
The long product name of Brother A4 Glossy Paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 Glossy Paper
More>>>
Brother A4 Glossy Paper:
The official description of Brother A4 Glossy Paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother paper is designed to work perfectly with our printers, giving you excellent results and value for money.

Short summary description Brother A4 Glossy Paper:
This short summary of the Brother A4 Glossy Paper data-sheet is auto-generated and uses the product title and the first six key specs.

Brother A4 Glossy Paper, Gloss, 190 g/m², A4, Blue, Orange, 20 sheets, 240 µm

Long summary description Brother A4 Glossy Paper:
This is an auto-generated long summary of Brother A4 Glossy Paper based on the first three specs of the first five spec groups.

Brother A4 Glossy Paper. Finish type: Gloss, Media weight: 190 g/m², Paper size: A4. Width: 210 mm, Height: 297 mm

Features
Paper size
A4
Product colour
Blue, Orange
Finish type *
Gloss
Media weight *
190 g/m²
Sheets per pack
20 sheets
Printing media thickness
240 µm
Features
Compatible products
Brother DCPJ4120DW, MFCJ4410DW, MFCJ4510DW, MFCJ470DW, MFCJ4420DW, MFCJ4620DW, MFCJ5320DW, MFCJ5620DW, MFCJ5720DW/MFC5890CN, MFC5895CW, MFCJ5910DW, DCP6690CW, MFC6490CW, MFCJ6510DW, MFCJ6520DW, MFCJ6710DW, MFCJ6720DW, MFC6890CDW, MFCJ6910DW, MFCJ6920DW, MFCJ4410DW, MFCJ4510DW
Weight & dimensions
Width
210 mm
Height
297 mm
Country Distributor
France 1 distributor(s)
Polska 1 distributor(s)