location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

New Universe Wireless TV WTW-154 38.1 cm (15") WXGA White 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New Universe Check ‘New Universe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless TV WTW-154
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WTW1540001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8738420005818
Category: TVs Check ‘New Universe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New Universe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points New Universe Wireless TV WTW-154 38.1 cm (15") WXGA White 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15") LCD
  • - WXGA 1280 x 768 pixels 16:10
  • - 400 cd/m² 400:1
Warranty: NU warrants your DRIVE against any defect in material and workmanship, under normal use, for a period of one year following its date of purchase. In the event this product is found to be defective within the warranty period, NU will, at its option, repair or replace the defective
unit.
Long product name New Universe Wireless TV WTW-154 38.1 cm (15") WXGA White 400 cd/m² :
The long product name of New Universe Wireless TV WTW-154 38.1 cm (15") WXGA White 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, water resistant TV, 15.4”, 16:10 widescreen
More>>>
Short summary description New Universe Wireless TV WTW-154 38.1 cm (15") WXGA White 400 cd/m²:
This short summary of the New Universe Wireless TV WTW-154 38.1 cm (15") WXGA White 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

New Universe Wireless TV WTW-154, 38.1 cm (15"), 1280 x 768 pixels, WXGA, LCD, White

Long summary description New Universe Wireless TV WTW-154 38.1 cm (15") WXGA White 400 cd/m²:
This is an auto-generated long summary of New Universe Wireless TV WTW-154 38.1 cm (15") WXGA White 400 cd/m² based on the first three specs of the first five spec groups.

New Universe Wireless TV WTW-154. Display diagonal: 38.1 cm (15"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 400 cd/m², Contrast ratio (typical): 400:1, Native aspect ratio: 16:10. Product colour: White