location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

New Universe Mobile DVD player – WDP700 17.8 cm (7") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New Universe Check ‘New Universe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile DVD player – WDP700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WDP700A0002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8738420007164
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘New Universe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New Universe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NU warrants your DRIVE against any defect in material and workmanship, under normal use, for a period of one year following its date of purchase. In the event this product is found to be defective within the warranty period, NU will, at its option, repair or replace the defective unit.
Long product name New Universe Mobile DVD player – WDP700 17.8 cm (7") Black :
The long product name of New Universe Mobile DVD player – WDP700 17.8 cm (7") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clamshell mobile DVD player with 7 inch LCD
More>>>
Short summary description New Universe Mobile DVD player – WDP700 17.8 cm (7") Black:
This short summary of the New Universe Mobile DVD player – WDP700 17.8 cm (7") Black data-sheet is auto-generated and uses the product title and the first six key specs.

New Universe Mobile DVD player – WDP700, Black, 17.8 cm (7"), LCD, 4:3, 16:9, 2.5 h, 882 g

Long summary description New Universe Mobile DVD player – WDP700 17.8 cm (7") Black:
This is an auto-generated long summary of New Universe Mobile DVD player – WDP700 17.8 cm (7") Black based on the first three specs of the first five spec groups.

New Universe Mobile DVD player – WDP700. Product colour: Black. Display diagonal: 17.8 cm (7"), Display: LCD, Aspect ratio: 4:3, 16:9. Battery life (max): 2.5 h. Weight: 882 g

Brand Image Product code Product Stock Price from
New Universe

New Universe Mobile DVD player – WDR041 Pro 17.8 cm (7") 480 x 234 pixels Black, Silver
(show image)
9WDR041C200S Mobile DVD player – WDR041 Pro 0.00
(excl. VAT)
0 (incl. VAT)
New Universe

New Universe Mobile DVD Player - WDR700 17.8 cm (7") 440 x 234 pixels Black
(show image)
9WDR700A0002 Mobile DVD Player - WDR700 0.00
(excl. VAT)
0 (incl. VAT)