location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8390A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:02:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - 14 kg
Warranty: 1-year limitedbacked by hp customer care service and support
Long product name HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm :
The long product name of HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400 x 1200 dpi, 22/18 ppm, 33.6 Kbps, 48-bit, 100 W, 14 kg
More>>>
HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm:
The official description of HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Officejet 7110 combines performance, speed and quality to deliver a complete all-in-one solution for small/micro businesses and full-time home office users. Printing and copying at up to 22 ppm in black and up to 18 ppm in colour mean no waiting around and for maximum quality, there’s 4800-optimised dpi* printing. The 50 page ADF means multi-page documents can be left to fax, scan or copy on their own and for real convenience there’s walk-up faxing and copying – no need for the PC.

Key Features

- Get more done with fast and easy printing and copying.
- Professional photo quality results for printouts with real impact.
- Printing, faxing, scanning and copying – your all-in-one business centre.
- High performance mono/colour fax controls at your fingertips.
- High resolution scanning with CCD for razor-sharp results.

Technical Features

- All-in-one solution for small businesses – high quality printing, faxing, scanning and copying.
- Versatile and powerful all-in-one providing a complete solution for small businesses – high quality printing, faxing, scanning and copying, including 50 page ADF (Automatic Document Feed).
- Fast printing and copying at up to 22 ppm in black and up to 18 ppm in colour.
- Fast printing and copying at up to 22 ppm in black and up to 18 ppm in colour.
- Crisp black text and superb, photo quality colour images with up to 4800-optimised dpi*.
- Up to 4800-optimised dpi* together with HP Photoret III precision technology allows printing and copying with professional photo quality results.
- Powerful fax facilities including 33.6 Kbps modem, up to 100 page memory & 130 speed dials.
- Walk-up faxing and copying without switching on the PC.
- Superb scanning resolution at up to 1200 x 4800-dpi optical resolution, 48-bit colour**.
- USB allows simple plug-and-play connection to PC or Macintosh®.
- HP Officejet Director software included.
- Optional duplexer and second paper tray can be added when requirements increase.
- Optional HP Jetdirect 200m print server enables this all-in-one to be shared over a network.

Short summary description HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm:
This short summary of the HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 7110, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm:
This is an auto-generated long summary of HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 7110. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
7 cpm
Copy speed (black, draft, A4)
22 cpm
Copy speed (colour, draft, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
130
Features
Maximum duty cycle *
5000 pages per month
Input & output capacity
Total input capacity *
200 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, T-shirt Transfer, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Optional connectivity
Parallel, Wireless LAN
Design
Product colour *
Grey
Market positioning *
Home & office
Power
Power consumption (average operating)
100 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
5 - 40%
Operating temperature (T-T)
20 - 80 °C
Weight & dimensions
Width
55 mm
Depth
338 mm
Height
418 mm
Weight
14 kg
Other features
Noise level
48 dB
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:06:02
Uk has collected 7 expert reviews for HP OfficeJet 7110 Inkjet A4 4800 x 1200 DPI 8 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-31 01:06:02
The HP Officejet 7110 is an office inkjet that can print on paper sizes up to A3+ (329x483mm). It’s intended for plain paper rather than photo printing, making it suitable for producing plans, drawings and folded brochure content in-house. It’s a littl...
Bottom line Reasonable running costs make this is a decent office-based A3 printer, but its print quality should be better...
60%
trustedreviews.com
Updated:
2013-08-31 01:06:02
What is the HP Officejet 7110 Wide Format? Most inkjet printers which can handle paper larger than A4 are aimed at the enthusiast or semi-pro photography market, but HP's Officejet 7110 Wide Format is an A3 printer intended primarily for SOHO customers. T...
Good Easy WPS wireless setup, Individual inks, Fast print...
Bad Duplex only an option, Output tray cover don't match tray shape, No LCD display...
90%
alphr.com
Updated:
2013-10-27 01:37:07
HP's OfficeJet 7110 targets any small business that's looking to cut marketing costs by bringing print production in-house. This affordable, wide-format inkjet supports wired, wireless and USB connections, and teams them up with low running costs, slick c...
Bottom line Good output quality and low running costs make this A3+ inkjet a fine in-house alternative to print shops...
83%
crn.com.au
Updated:
2014-03-21 01:25:09
This affordable, wide-format inkjet supports wired, wireless and USB connections, and teams them up with low running costs, slick cloud printing and mobile device support.Finished in dark brown, the HP's chassis is solidly built.The ability to handle A3+...
Bottom line Good output quality and low running costs make this A3+ inkjet a fine in-house alternative to print shops...
0%