location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 232 D+ 704 x 576 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
232 D+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0253-001
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 232 D+ 704 x 576 pixels :
The long product name of Axis 232 D+ 704 x 576 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

232 D+ Network Dome Camera 60HZ
More>>>
Short summary description Axis 232 D+ 704 x 576 pixels:
This short summary of the Axis 232 D+ 704 x 576 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 232 D+, ARTPEC-2, 0.3 lx, 2.8°, 0 - 90°, 0 - 360°, 1/10000 - 1 s

Long summary description Axis 232 D+ 704 x 576 pixels:
This is an auto-generated long summary of Axis 232 D+ 704 x 576 pixels based on the first three specs of the first five spec groups.

Axis 232 D+. Processor model: ARTPEC-2. Minimum illumination: 0.3 lx, Lens viewing angle, horizontal: 2.8°, Tilt angle range: 0 - 90°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range: 4.1 - 73.8 mm. Maximum resolution: 704 x 576 pixels, Frame rate: 30 fps

Brand Image Product code Product Stock Price from
Axis

Axis 231 D+ 704 x 576 pixels
(show image)
0251-001 231 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)