location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

New Universe Mobile DVD Player - WDR700 17.8 cm (7") 440 x 234 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New Universe Check ‘New Universe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile DVD Player - WDR700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WDR700A0002
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘New Universe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New Universe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:08:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NU warrants your DRIVE against any defect in material and workmanship, under normal use, for a period of one year following its date of purchase. In the event this product is found to be defective within the warranty period, NU will, at its option, repair or replace the defective unit.
Long product name New Universe Mobile DVD Player - WDR700 17.8 cm (7") 440 x 234 pixels Black :
The long product name of New Universe Mobile DVD Player - WDR700 17.8 cm (7") 440 x 234 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile DVD Player 7-inch LCD with 16:9 widescreen
More>>>
Short summary description New Universe Mobile DVD Player - WDR700 17.8 cm (7") 440 x 234 pixels Black:
This short summary of the New Universe Mobile DVD Player - WDR700 17.8 cm (7") 440 x 234 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

New Universe Mobile DVD Player - WDR700, Black, 17.8 cm (7"), 440 x 234 pixels, LCD, 16:9, Mp3

Long summary description New Universe Mobile DVD Player - WDR700 17.8 cm (7") 440 x 234 pixels Black:
This is an auto-generated long summary of New Universe Mobile DVD Player - WDR700 17.8 cm (7") 440 x 234 pixels Black based on the first three specs of the first five spec groups.

New Universe Mobile DVD Player - WDR700. Product colour: Black. Display diagonal: 17.8 cm (7"), Display resolution: 440 x 234 pixels, Display: LCD. Audio formats supported: Mp3. Battery life (max): 2.5 h. Weight: 600 g

Brand Image Product code Product Stock Price from
New Universe

New Universe Mobile DVD player – WDP700 17.8 cm (7") Black
(show image)
9WDP700A0002 Mobile DVD player – WDP700 0.00
(excl. VAT)
0 (incl. VAT)
New Universe

New Universe Mobile DVD player – WDR041 Pro 17.8 cm (7") 480 x 234 pixels Black, Silver
(show image)
9WDR041C200S Mobile DVD player – WDR041 Pro 0.00
(excl. VAT)
0 (incl. VAT)