location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 400PXN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS40BHTNS
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Silver
  • - 101.6 cm (40") 1366 x 768 pixels 500 cd/m²
  • - 8 ms
Long product name Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver :
The long product name of Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400PXN, 1366 x 768, 500 cd/m², 1200:1, 178˚/178˚, 8ms, 29.5kg
More>>>
Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
The official description of Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG's new technology gives brighter and clearer images. DNIe (Digital Natural Image engine) technology will catch every signal to your eyes.

enhanced color with DNIe pro
New technology of SAMSUNG
- brighter & clearer images.
- Video signal:
- AV, S-Video, component, HDMI (Not PC signal).

MagicContrast 1,000:1
With 1,000:1, SyncMaster gives crisp image to customer.

MagicSpeed (8 ms)
Monitor supports fast response time to reduces blurring image.

MagicNet
Cost effective solution for multiple network display easy to monitor control by S/W on server simple configuration through LAN (100 M based Ethernet).

power saving system
DPMS (Display Power Management Signaling) adopted uses less than 1 W in stand-by mode and monitor goes to stand-by mode automatically after checking its status. Auto power on-off function :732N plus / 932B plus can turn on and off the Power automatically if monitor detect the DPMS mode.

Short summary description Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
This short summary of the Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 400PXN, Digital signage flat panel, 101.6 cm (40"), 1366 x 768 pixels

Long summary description Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver:
This is an auto-generated long summary of Samsung SyncMaster 400PXN Digital signage flat panel 101.6 cm (40") 500 cd/m² WXGA Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 400PXN. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product colour: Silver

Display
Display diagonal *
101.6 cm (40")
Display resolution *
1366 x 768 pixels
Display brightness *
500 cd/m²
HD type *
WXGA
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.648 x 0.648 mm
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 85 Hz
Ports & interfaces
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
USB port *
No
Ethernet LAN *
No
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Design
Product design *
Digital signage flat panel
Design
Product colour *
Silver
VESA mounting *
Yes
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
1 W
Computer system
Computer system *
No
Weight & dimensions
Width
971 mm
Depth
118 mm
Height
582 mm
Width (with stand)
971 mm
Depth (with stand)
223 mm
Height (with stand)
629.5 mm
Weight (with stand)
23.5 kg
Packaging data
Package weight
29.5 kg
Other features
S-Video in
Yes
Viewable size diagonal
101.6 cm
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)