location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8672A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780273504 show
Category:
Textiles which can be used in printers to print designs and text onto them.
Printable Textiles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Mar 2014
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile :
The long product name of HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Professional Matte Canvas 430 gsm-1524 mm x 15.2 m (60 in x 50 ft)
More>>>
HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile:
The official description of HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Professional Matte Canvas produces long-lasting museum-quality, matte-finish prints, thanks to the more consistent base. This heavyweight, flexible material makes finishing easy and reduces scrap.
- Show your work at its best. Produce exquisite, museum-quality results, print after print. See more possibilities with a larger colour gamut, especially for reds, and enjoy less scrap with a more consistent base fabric and uniform matte finish.
- Make sure your works of art withstand the test of time. With an acid-free base and a pH-neutral coating, HP Professional Matte Canvas and Original HP pigment inks produce long-lasting prints with true, consistent colour.
- Original HP media is designed together with HP Designjet printers to ensure trouble-free printing. Choose from a wide variety of compatible laminates, use HP ICC profiles, and stretch, fold and mount this flexible material without cracking the image.

Short summary description HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile:
This short summary of the HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile data-sheet is auto-generated and uses the product title and the first six key specs.

HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft), 5.08 cm, Matte, 430 g/m², 1 year(s), United States, 15 - 30 °C

Long summary description HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile:
This is an auto-generated long summary of HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft) printable textile based on the first three specs of the first five spec groups.

HP Professional Matte Canvas-1524 mm x 15.2 m (60 in x 50 ft). Core diameter: 5.08 cm, Finish type: Matte, Print media weight: 430 g/m². Package dimensions (WxDxH): 136.5 x 133.4 x 1574.8 mm, Package weight: 10.7 kg. Printing material brightness: 96%, Core size (imperial): 2"