location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD-monitor SyncMaster 971P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19MBPXFV show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 6 ms 250 cd/m² 1500:1
  • - 36 W
Long product name Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 971P 19" TFT 1280x1024 6ms black
More>>>
Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
The official description of Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Position this monitor to any angle or any height and get the stunning display that you truly want.

PVA (Patterned multiple domain Vertical Alignment) technology is the core benefit of Samsung LCD.

Samsung's PVA Panel with razor-sharp crispy image, unbeatable viewing angle and Clean & natural colour will be the perfect solution both for highly professionals working in Corporate Environment and for easy-goers enjoying Multimedia function.

Wide viewing angles of 178 degrees, up-down and left-right, gives excellent image to viewers at any angle position 971P shows no Gray Inversion! Best solution for pivot function.

Fast image processing enables vivid and precise quality on digital movies. Fast response time produces exceptionally clear digital images without any ghosting.

MagicRotation provides the most flexible auto rotation control. It operates automatically when you rotation the monitor. This technology offers you maximum comfort, so you can enjoy your display with peace of mind.

When working on documents or graphics, you can rotate your screen from horizontal angle to 90° vertical angle and fit your work as you wish.

Customers set their own menu
- Set key function using MagicTune S/W
- Available Menu : Magic Bright, Auto, Magic Colour, Source Select, Colour Tone

Adopt USB 1 Up, 2 Down
easy to connect with devices
- Digital Camera, Camcorder, MP3
- Peripheral Devices: Key Board, Mouse
- Mini fan, Anion air cleaner

Short summary description Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LCD-monitor SyncMaster 971P, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 6 ms, Black

Long summary description Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Samsung LCD-monitor SyncMaster 971P. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-I ports quantity
1
Ergonomics
Pivot
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
423 mm
Depth (with stand)
228 mm
Height (with stand)
433 mm
Width (without stand)
423 mm
Depth (without stand)
72 mm
Height (without stand)
387 mm
Weight (without stand)
6 kg
Packaging data
Package weight
8 kg
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
557 x 441 x 151 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:24:09
Uk has collected 16 expert reviews for Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-05 18:37:51
The design is excellent, but you pay a hefty premium.
50%
pcstats.com
Updated:
2011-10-04 03:24:09
Darth Vader would be rolling over in his space grave if he knew his glossy black trademark look had been appropriated by Samsung for a recent line LCD monitors... not to mention countless cellphones. What have the Imperial Forces come to?!...
80%
thinkcomputers.org
Updated:
2011-10-04 03:24:09
Samsung has really earned a reputation for creating world class LCD panels, and the 19-inch SyncMaster 971P TFT-LCD monitor is no exception. Available with either a glossy black or a glossy white casing, the SyncMaster 971P has a lot of fantastic featu...
Good Rich colors and sharp contrasts, Attractive high gloss finish and touch sensitive power button, MagicRotation is pretty nifty, Very bright and vibrant, Unique ergonomic design...
Bad Overly stiff hinges make height adjustment difficult, Not a widescreen, Could use more USB ports, Kind of heavy...
Bottom line The Samsung SyncMaster 971P TFT-LCD monitor offers some exceptional picture quality and viewing angles that are second to none. The colors jump out at you with their utter vibrancy and the contrast is fantastic with the darkest blacks and the whitest...
80%
Bcchardware.com
Updated:
2011-10-04 03:24:09
For many years, I have always been impressed by the quality of CRT’s that Samsung have made. Just about every CRT I have owned was made by Samsung. But now that CRT’s have met their demise due to LCD technology, can Samsung keep their promise...
Good Excellent viewing angle, No stuck or dead pixels, Very little backlight bleeding.
Bad Software control only, No Linux support, Quite expensive for the average user.
80%
pcworld.com_techhive.com
Updated:
2011-10-04 03:24:09
Samsung SyncMaster 971p The SyncMaster 971p sits on a uniquely shaped stand. The $380 (as of January 12, 2007) Samsung SyncMaster 971p does a good job of displaying text, and its unique design helps it stand out from other 19-inch displays.The 971p sit...
Good Unique stand hosts the power button...
Bad Does not swivel...
Bottom line The SyncMaster 971p sits on a uniquely shaped stand.
78%
Howstuffworks.com
Updated:
2011-10-04 03:24:09
The Samsung SyncMaster 971P is functional 19-inch LCD display with an attractive collection of features, but its text and image quality fall a little short.The 971P sits on a triple-hinge adjustable stand that lets you lower the display until it touche...
Good Good image quality, several innovative features, multiple inputs and adjustment options...
Bad Awkward cable arrangement...
Bottom line The Samsung SyncMaster 971P is functional 19-inch LCD display with an attractive collection of features, but its text and image quality fall a little short.The 971P sits on a triple-hinge adjustable stand that lets you lower the display until it touch...
60%
Overclockersonline.net
Updated:
2011-10-04 03:24:09
$380.00 USD (CompUSA.com) Every couple of months Samsung likes to send me a monitor to get my opinion on how it functions and works. Perhaps some insight into the design is anticipated as well. The last monitor I looked at was the fluid 970p and my only c...
Good Much improved and almost perfect hinge system, Contrast and brightness improved provide amazing color, Touch sensitive power button is too cool...
Bad The price is at the higher end of the 19" market, People will try to steal the monitor from you...trust me, it will happen...
Bottom line The Samsung 971p has done everything short of drive me to work for the time that I have had it. Dinner was always on the table when I got home and the house hasnt been dirty since it showed up. Oh, and the display is simply amazing doing its native jo...
0%
tweaknews.net
Updated:
2011-10-04 03:24:09
Now dont get me wrong, just because this monitor doesnt game doesnt mean it is not an exceptional piece of visual computer hardware. Just make you understand, gamers make up only a small percentage of the purchasing population. The rest of this mon...
Good Availability, Build Quality, Glossy Piano Finish, High Contrast Ratio, Integrated USB2.0 hub, Beautiful Styling...
Bad A little expensive, Ghosts during gaming tests, No rotational base, 1500:1 is overkill and will never be utilized.
Bottom line Now dont get me wrong, just because this monitor doesnt game doesnt mean it is not an exceptional piece of visual computer hardware. Just to make you understand, gamers make up only a small percentage of the purchasing population. The rest of this...
0%
Brand Image Product code Product Stock Price from
Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels White Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels White
(show image)
LS19MBXXHV LCD-monitor SyncMaster 971P 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels White Samsung LCD-monitor SyncMaster 971P computer monitor 48.3 cm (19") 1280 x 1024 pixels White
(show image)
LS19MBPXHV LCD-monitor SyncMaster 971P 0.00
(excl. VAT)
0 (incl. VAT)