location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 6930p Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 6930p Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE237EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Oct 2010
Product end of life date
Long product name HP EliteBook 6930p Notebook PC :
The long product name of HP EliteBook 6930p Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 6930p Notebook PC
More>>>
Short summary description HP EliteBook 6930p Notebook PC:
This short summary of the HP EliteBook 6930p Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 6930p Notebook PC

Long summary description HP EliteBook 6930p Notebook PC:
This is an auto-generated long summary of HP EliteBook 6930p Notebook PC based on the first three specs of the first five spec groups.

HP EliteBook 6930p Notebook PC

Technical details
Display type
TFT
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:40:38
Uk has collected 32 expert reviews for HP EliteBook 6930p Notebook PC and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
whatlaptop.techradar.com
Updated:
2011-08-17 14:40:38
HP the world’s number one laptop manufacturer, makes an enormous range of machines, including what they describe as business-rugged models. The EliteBook 6930p (£929 inc. VAT) is one such laptop and is designed for use by small, medium and large busin...
0%
techradar.com
Updated:
2011-08-17 14:40:38
HP, the world's number one laptop manufacturer, makes an enormous range of machines, including what they describe as business-rugged models. The EliteBook 6930p is one such laptop and is designed for use by small, medium and large businesses. The 14.1-...
Good Decent protection, Light, Sturdy, Performance...
Bad Not very rugged, Some flex in keyboard...
80%
alphr.com
Updated:
2011-08-17 14:40:38
Back when Dell's Latitude D630 ruled the business laptop roost, there wasn't much in the way of competition. Until, that is, HP's sterling 14.1in Compaq 6910p waded boldly into the fray. Now the 6910p has gone back to HP Compaq' R&D labs and emerged re...
Bottom line The EliteBook blends business practicality with brushed aluminium style with surprising success...
83%
itreviews.com
Updated:
2011-08-17 14:40:38
If you need a robust, hard working notebook with a decent sized keyboard, multiple WiFi options, several specifically useful business and security options plus easy to use controls, then it may be worth joining the Elite. It would be nice to have a DV...
0%
expertreviews.co.uk
Updated:
2011-08-17 14:40:38
HPs EliteBook 6930p is clearly a business laptop, but its an attractive one, partly thanks to its brushed metal lid. Its aimed squarely at business users so it has a smartcard slot and, unusually, a webcam that can also be used to scan and digiti...
60%
zdnet.co.uk
Updated:
2011-08-17 14:40:38
HPs EliteBook 6930p is a solidly built thin and light system that comes in a wide range of configurations. We have reservations about the entry-level screen resolution and USB port placement, but overall this is a decent mobile business workhorse.
Good Solidly built to withstand the knocks of mobile working, Integrated keyboard light, Excellent keyboard...
Bad Lacks integrated mobile broadband, Low resolution screen, Only three USB ports...
Bottom line HPs EliteBook 6930p is a solidly built thin and light system that comes in a wide range of configurations. We have reservations about the entry-level screen resolution and USB port placement, but overall this is a decent mobile business workhorse...
75%
pocket-lint.com
Updated:
2011-08-17 14:40:38
HP’s EliteBook brand sits above the Compaq range, offering similar quality and usability, but adding premium materials, power and features to the list. The EliteBook 6930p is a compact and well-made choice, but has its work cut out tempting corporate users...
Good Great battery life, good build quality, ergonomics...
Bad Pricey, not the most stylish, hazy screen...
Bottom line Offering power, comfort and quality, this is the ideal corporate machine on paper, but lacks the style and finesse to carry such a high price...
70%
siliconrepublic.com
Updated:
2011-08-17 14:40:38
The EliteBook is a power dresser of a notebook, but it also has power under the hood - the battery life is designed to last up to 24 hours, but only if you buy a special optimised battery separate to the standard one that is included.I didnt get an ex...
0%
pcauthority.com.au
Updated:
2011-11-04 20:15:26
A wag on the www.pcauthority.com.au forums recently opined that PC Authority can find fault with any product. Theres a grain of truth to that: how many products do you know of that are truly perfect? Of course, were evaluating the products we test fo...
Bottom line Its longlife 24-hour battery makes it significantly less portable, but this laptop is classy in every sense of the word...
100%
smh.com.au
Updated:
2011-11-04 20:15:26
2399 Recently, sales of notebook computers outstripped desktop computers for the first time. It seems that at home, the office and school, we are increasingly seeking portability in our computers. HPs EliteBook 6930p is one such example, solid withou...
60%
Zdnet.com.au
Updated:
2011-11-04 20:15:26
A solid business laptop with excellent battery life, the EliteBook 6930p wont disappoint, but there is little in this laptop to warrant the Elite label. DesignLike a fresh job candidate in a sharp suit, HPs new EliteBook gives a good first impressi...
Good Good build quality, Fingerprint reader, Centrino 2, Impressive battery life, 3 year warranty, Available with 64bit Windows and/or 8GB of RAM...
Bad No DVI or HDMI port, Fingerprint reader unfortunately placed, No eSATA or USB charging with power off, Average value for money...
Bottom line A solid business laptop with excellent battery life, the EliteBook 6930p wont disappoint, but there is little in this laptop to warrant the Elite label.
80%
goodgearguide.com.au
Updated:
2011-11-04 20:15:26
There's no doubt about it, the 6930P is ideal for the road warrior. Not only does its 14.1in screen size straddle the fence when it comes to user comfort and portability, its battery life is stellar. But what's most impressive about the EliteBook is the attention...
Good Good battery life, sturdy build, fast hard drive, keyboard light, two navigation devices...
Bad Lid’s latch can be difficult to use, very long set up time, no ’Sleep-and-Charge’-like ports...
Bottom line The 6930P’s size makes it both comfortable to use, as well as easy to transport, and users who require a lot of running time away from an outlet will appreciate the option for a larger second battery. We don’t particularly like its latch syste...
85%
stuff.tv
Updated:
2014-03-31 01:40:53
Unlike cheaper models in HPs business range, the trackpad eschews lever-style buttons for a more standard style that are light and easily clickable. If a trackpad isnt your cup of tea, you could opt for the included trackpoint and buttons instead, w...
Good Rugged in the extreme. Comfortable in use. Unbelievable battery life with ultra-capacity pack...
Bad Screen resolution could be better. Colours faded with blue cast. Extra battery life equals extra heft...
Bottom line The 24-hour battery makes it significantly less portable, but if you’ve got a strong enough bag this is a top-class heavyweight business laptop...
100%
apcmag.com
Updated:
2014-03-31 01:40:53
HP have positioned the EliteBook 6930p as the ultimate road warrior's notebook claiming outstanding battery life (of up to 24 hours), business ruggedness and all the processing power a business user would need. The EliteBook 6930p certainly looks th...
Good Rugged design that should stand up to punishment, Full complement of expansion ports, Joy stick as well as trackpad...
Bad Heavy particularly with optional high capacity battery, Deafult screen settings are too dull, Insufficient keyboard travel for good tactile feedback...
80%
stuff.tv
Updated:
2011-08-17 14:40:38
Unlike cheaper models in HPs business range, the trackpad eschews lever-style buttons for a more standard style that are light and easily clickable. If a trackpad isnt your cup of tea, you could opt for the included trackpoint and buttons instead, w...
Good Rugged in the extreme. Comfortable in use. Unbelievable battery life with ultra-capacity pack...
Bad Screen resolution could be better. Colours faded with blue cast. Extra battery life equals extra heft...
Bottom line The 24-hour battery makes it significantly less portable, but if you’ve got a strong enough bag this is a top-class heavyweight business laptop...
100%
notebookcheck.net
Updated:
2011-08-17 14:40:38
Unfortunately as for main memory HP still puts DDR2 RAM to use. Our test system only makes do with 2GB, indeed composed of one 2GB module, so that a future upgrade presents no problem, as one RAM slot still remains free . Dozens of different variants are...
Good Very stable and robust case, Excellent haptics thanks to the high quality materials, Three year guarantee ex works, UMTS available, Excellent keyboard and touchpad, Good office performance, Quiet office use and low heating up, Good battery life (6cell), E...
Bad Shaky battery, Closing mechanism needs getting used to, No digital picture output on the device itself, Unergonomic trackpoint, Below average colour production of the display, low contrast and illumination...
Bottom line The EliteBook 6930p from HP has rightly earned its name. Regarding case quality the series is positioned quite highly, in fact. The deployed metal components don't just provide for first class haptics, they make the device extremely robust and therefore f...
86%
tech2.com
Updated:
2011-08-17 14:40:38
HP has always had a knack for knowing the requirements of different segments of users, minute enhancements always make all the difference in the overpopulated world of notebooks. Their Elitebook series, meant for the serious business person, has spawne...
Good Very nice rugged exterior, looks good too, Very respectable performance, reliable operation...
Bad Battery life is low.
Bottom line Features and specsLets enumerate this Elitebook’s features one by one, starting from the processor, which is a powerful one, a Centrino 2 tag holder - the Intel Core 2 duo P8400 (2.26 GHz, 3 MB L2 cache, 1066 MHz FSB). There is a model all the way u...
70%
insidehw.com
Updated:
2011-08-17 14:40:38
EliteBook is relatively new series of HP notebooks and it is intended for demanding business users. It was created with goal of creating better distinction between business and top-class notebooks that can withstand much tougher working conditions. Mod...
Bottom line HP EliteBook 6930p is one extraordinary notebook that is suited for mobile users that often find themselves in not so pleasant circumstances. Also this is perfect notebook for users that are little but clumsy with their hardware or simply are not used...
0%
techtree.com
Updated:
2011-08-17 14:40:38
Its not often that we get to review business notebooks, but today we have one of HPs most celebrated and talked about enterprise notebook- the EliteBook 6930p. This notebook is targeted at the traveling businessman, who needs a no-nonsense, rugged an...
Good Rugged build, stylish finish, hard drive protection, HP NightLight, runs cool, battery life...
Bad Feedback of the keys could have been better, pricey...
Bottom line Its not often that we get to review business notebooks, but today we have one of HPs most celebrated and talked about enterprise notebook- the EliteBook 6930p. This notebook is targeted at the traveling businessman, who needs a no-nonsense, rugged an...
80%
Laptopmag.com
Updated:
2011-08-17 14:40:38
This first-class business notebook returns with 14 hours of battery life—but considerably more heft.
Good Unprecedented 14 hours of battery life (with extended battery), Strong overall performance, Fast solid state drive, Durable, elegant design...
Bad Heavy with extra battery, Weak graphics performance...
Bottom line Editors’ Note: Portions of this review were taken from the original EliteBook 6930p review.]When we first reviewed the HP EliteBook 6930p, we gave it an Editors’ Choice, praising its style, performance, and price. The one knock was its slightl...
80%
apcmag.com
Updated:
2011-08-17 14:40:38
HP have positioned the EliteBook 6930p as the ultimate road warrior's notebook claiming outstanding battery life (of up to 24 hours), business ruggedness and all the processing power a business user would need. The EliteBook 6930p certainly looks th...
Good Rugged design that should stand up to punishment, Full complement of expansion ports, Joy stick as well as trackpad...
Bad Heavy particularly with optional high capacity battery, Deafult screen settings are too dull, Insufficient keyboard travel for good tactile feedback...
80%
pcmag.com
Updated:
2011-08-17 14:40:38
What constitutes a computer for the elite? If theres anything in a name, HP may have the answer with its latest business laptop, the EliteBook 6930p ($2,104 direct). HP is out to create some separation between its new EliteBook brand and the EliteB...
Good Top-of-the-line processor. Fast hard drive. Ample wireless options. Terrific resolution on an LED screen. Sexy new look. Ruggedized exterior. Priced competitively. Modular bay for an extra battery.
Bad Small included battery. Pointing stick is stiff. Lacks switchable graphics.
Bottom line A solid business laptop with an anodized aluminum finish, the HP EliteBook 6930p is ruggedized to withstand the rigors of daily use. But how elite is it?...
80%
wi-fiplanet.com
Updated:
2011-08-17 14:40:38
For mobile pros, skimping on a laptop purchase could certainly prove penny wise and pound-foolish. Budget notebook PCs are fine if you only occasionally tote the machine in a padded bag, but they lack the durable construction and security features offe...
0%
Laptopmag.com
Updated:
2011-08-17 14:40:38
HP’s flagship business notebook offers an elegant, business-rugged design, fast performance, and smart software.
Good Elegant, business-rugged design, Fast performance, Bright display with good viewing angles, E-mail and calender access without booting Windows...
Bad Tiny touch buttons, Wi-Fi throughput from 50 feet slightly below average...
Bottom line HP’s aptly named new business line, EliteBook, leaves no doubt as to what caliber notebooks it offers. The 14.1-inch 6930p, the line’s flagship model, has an elegant, durable design, new security features, and thanks to Intel’s new Centr...
90%