location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR MS2000-100PES storage drive enclosure Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS2000-100PES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS2000-100PES show
Show alternative article codes used in the online market place
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR MS2000-100PES storage drive enclosure Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II
  • - Number of storage drives supported: 2
  • - Black
Long product name NETGEAR MS2000-100PES storage drive enclosure Black :
The long product name of NETGEAR MS2000-100PES storage drive enclosure Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home Media Network Storage (Diskless) MS2000
More>>>
NETGEAR MS2000-100PES storage drive enclosure Black:
The official description of NETGEAR MS2000-100PES storage drive enclosure Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stora makes home storage as easy as ABC!
At last, home network storage that’s easy to understand. Stora lets you access, backup and centralize your music, movies, photos and important files, even when away from home. Automate PC and Mac backups to eliminate data loss worries. Stora supports a second hard drive that mirrors the first, ensuring even greater reliability for those irreplaceable digital assets. Share photos and other digital media with family and friends across the Internet, and share them with network devices around your home like gaming consoles and media players. Unleash the power of your home network with Stora.
Stora Product Image Screenshot: Access

Access, Backup, Centralize
Stora puts music, photos, videos and other important data at the heart of your home network

- Centralize all your digital media (videos, music, photos) in a single, safe location
- Fast, stylish, easy to use browser based interface with embedded media player
- Easily access your Stora content from anywhere with an Internet connection
- Share photo and video albums with friends and family over the Internet
- Stream digital media around your home and play it on a range of devices including XBox360, PS3 and compatible TVs
- Add a hard drive in minutes to protect your important data from hard disk failure or add extra capacity
- Optional Premum Services can even include handheld smart phones and additional online photo services like Flickr!

Easy to Use
Experts need not apply. This system is designed for first-time users who don’t want to learn server administration as a hobby. Plug in the system, run the CD - that’s it. Now you can share data between home computers, automatically back them up, share photos over the web and access your content from other network devices. Even upload items to Facebook!

Stora Premium Service
Take your Stora features to the next level with Stora Premium Service!
Beyond Stora's ease of use and great features, you can also upgrade to Stora Premium and add exciting new features including:

- Mobile Access - Access music from iPhone, upload pictures from Blackberry, browse content on Windows mobile phones and many more!
- Website Integration - Automatically upload pictures into Flickr. Use RSS feeds to keep your friends updated with your latest holiday photos.
- Cooliris Integration - View photos and media on the Cooliris 3D flying wall or display slideshows with ultra smooth animations and transitions.
- Unlimited Additional Users - Unlock the Stora experience for your family and friends with the ability to add more than three user accounts.
- Secure FTP - Looking to ensure your remote communications are lock down secure? Add FTPS to your Stora.
- Automatic Upgrades - Free upgrades for all new Stora Premium features during the subscription period.

Short summary description NETGEAR MS2000-100PES storage drive enclosure Black:
This short summary of the NETGEAR MS2000-100PES storage drive enclosure Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR MS2000-100PES, Serial ATA II, Black

Long summary description NETGEAR MS2000-100PES storage drive enclosure Black:
This is an auto-generated long summary of NETGEAR MS2000-100PES storage drive enclosure Black based on the first three specs of the first five spec groups.

NETGEAR MS2000-100PES. Number of storage drives supported: 2, Supported storage drive interfaces: Serial ATA II, RAID levels: 1. Product colour: Black

Storage
Number of storage drives supported *
2
Supported storage drive interfaces *
Serial ATA II
RAID levels
1
Ports & interfaces
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
1
Design
Product colour *
Black
Weight & dimensions
Weight
1.36 kg
Other features
Dimensions (WxDxH)
146 x 175.25 x 150 mm
Compatible operating systems
Microsoft Windows Vista/XP/2000(SP4), Mac OS X, Linux
Internal memory
256 MB
Country Distributor
United Kingdom 1 distributor(s)