location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 2210 All-in-One Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSC 2210 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8658A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2003
Product end of life date
Long product name HP PSC 2210 All-in-One Printer :
The long product name of HP PSC 2210 All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PSC 2210 Printer, Flatbed Fax, Scanner, Copier
More>>>
Short summary description HP PSC 2210 All-in-One Printer:
This short summary of the HP PSC 2210 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 2210 All-in-One Printer

Long summary description HP PSC 2210 All-in-One Printer:
This is an auto-generated long summary of HP PSC 2210 All-in-One Printer based on the first three specs of the first five spec groups.

HP PSC 2210 All-in-One Printer

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:08:43
Uk has collected 5 expert reviews for HP PSC 2210 All-in-One Printer and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
zdnet.co.uk
Updated:
2013-08-31 01:08:43
The multifunction PSC 2210 excels at basic tasks, such as printing and reading digital media, but it?s not suitable for offices with heavy fax traffic.
70%
v3.co.uk
Updated:
2013-08-31 01:08:42
The PSC 2210 has everything you need for printing, scanning and faxing.
0%
steves-digicams.com
Updated:
2013-08-31 01:08:43
The is an affordable all-in-one printer, flatbed scanner, copier and fax device thats also a photo-quality printer. It can print directly from the majority of todays flash memory cards thanks to its four builtin card slots. When connected to your PC...
0%
Country Distributor
United Kingdom 1 distributor(s)